EN
  • EN
  • DE

TUSB320HAIRWBR

Part No TUSB320HAIRWBR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description USB Type-C Configuration Channel Logic and Port Control | IC USB TYPE-C LOGIC/PORT 12X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications USB, Type-C Configuration
Supply Voltage (V) 2.7V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1274981-TUSB320HAIRWBR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TUSB320HAI
Introduction Date October 10, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TUSB320HAIRWBR CAD Model

Description

Introducing the TUSB320HAIRWBR from Texas Instruments

The TUSB320HAIRWBR is a cutting-edge USB Type-C™ controller with USB Power Delivery (PD) capabilities, engineered by the renowned semiconductor company, Texas Instruments (TI). This compact, highly integrated device is designed to facilitate the adoption of the USB Type-C connector for a wide range of applications, including smartphones, tablets, laptops, and other consumer electronics.

Key Features

  • USB Type-C and Power Delivery Support: The TUSB320HAIRWBR is compliant with the USB Type-C specification and supports USB PD 3.0, enabling higher power delivery and faster charging for connected devices.
  • Flexible Power Roles: This controller can operate as a Downstream Facing Port (DFP), Upstream Facing Port (UFP), or a Dual Role Port (DRP), providing versatility in power management and data roles.
  • Enhanced Power Management: With its integrated PD policy manager, the TUSB320HAIRWBR can negotiate power contracts up to 100W (20V/5A), making it suitable for a variety of power-intensive applications.
  • Robust Protection Features: The device includes multiple protection features such as overvoltage, overcurrent, and thermal protection, ensuring safe and reliable operation.
  • High Compatibility: Designed to be interoperable with older USB standards and other USB Type-C devices, the TUSB320HAIRWBR ensures a seamless user experience across a wide range of products.

Applications

The versatility of the TUSB320HAIRWBR makes it ideal for a multitude of applications, including:

  • Portable Computing Devices
  • Smartphones and Tablets
  • Docking Stations
  • Wall and Car Chargers
  • Power Banks

Technical Specifications

The TUSB320HAIRWBR is offered in a compact WQFN package and is characterized for operation over the industrial temperature range of –40°C to 85°C. Its I2C interface allows for easy configuration and control, while the integrated BMC (Biphase Mark Coding) physical layer ensures reliable data transmission over the USB Type-C connection.

With the TUSB320HAIRWBR, Texas Instruments continues to demonstrate its commitment to innovation by providing an efficient and adaptable solution for USB Type-C and Power Delivery technologies. Whether for personal use or industrial applications, this controller stands out as a robust and future-proof choice for next-generation connectivity solutions.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,920 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess