EN
  • EN
  • DE

TUSB3410RHB

Part No TUSB3410RHB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description 500mA, Low Quiescent Current, Ultra-Low Noise, High PSRR Low Dropout Linear Regulator | IC PORT CTLR USB-SRL 32-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications USB Serial Port Controller
Core Processor 8052
Program Memory Type ROM (10kB)
Controller Series TUSB
Date RAM Size 18K x 8
Interface I2C, USB, UART
The number of I/O 4
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Family Part Number TUSB3410
Manufacturer Pack Quantity 73
MSL Level 2 (1 Year)
Win Source Part Number 1274987-TUSB3410RHB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB3410RHB CAD Model

Description

Product Overview: TUSB3410RHB by Texas Instruments

The TUSB3410RHB is a versatile USB to serial port controller from Texas Instruments, designed to bridge USB ports to a variety of serial interface standards, including UART, I2C, and SPI. The device is housed in a compact 32-pin QFN package, making it suitable for space-constrained applications. With its integrated microcontroller, the TUSB3410RHB offers customizable solutions that can cater to a broad range of end-user requirements.

Key Features

  • USB Interface: Compliant with USB 2.0 Full-Speed (12 Mbps), the TUSB3410RHB ensures fast data transfer rates and reliable connectivity to host systems.
  • Serial Communication: The device supports multiple serial interfaces, including UART for asynchronous communication, I2C for simple peripheral interconnects, and SPI for high-speed synchronous serial data transfer.
  • Integrated MCU: The onboard 8052 microcontroller can be programmed to handle additional processing tasks, providing flexibility and customizability to meet specific application needs.
  • Memory: It includes an EEPROM interface for storing device descriptors and custom firmware, which allows for easy device reconfiguration and updates.
  • Power Management: The TUSB3410RHB features suspend, resume, and remote wakeup support, aligning with the power management requirements of modern USB peripherals.
  • OS Compatibility: It is compatible with a wide range of operating systems, ensuring seamless integration into existing software environments.

Applications

The TUSB3410RHB is ideal for a variety of applications, including:

  • Industrial controls and automation
  • Point-of-sale terminals
  • Medical devices
  • Networking equipment
  • Consumer electronics

Support and Resources

Texas Instruments provides comprehensive support for the TUSB3410RHB, including detailed datasheets, application notes, and design resources. Developers can access a wide range of tools and software, including reference designs and driver support, to accelerate product development and ensure a smooth integration process.

You May Also Be Interested in

Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Analog Devices Inc.
IC MCU 8BIT 12MHZ 40DIP /
Need more? Email Us
Microchip Technology
SRAM /
Lowest to $6.8609
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess