EN
  • EN
  • DE

TUSB8040RKMR

Part No TUSB8040RKMR
Manufacturer Texas Instruments
Catalog SCRs - Single
Description TUSB8040 SUPERSPEED USB (USB 3.0 / SCR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 692310-TUSB8040RKMR
Ultra Librarian 3D Model Ultra Librarian TUSB8040RKMR CAD Model

Description

The Texas Instruments TUSB8040RKMR is a state-of-the-art USB 3.0 hub controller that offers a seamless interface for connecting multiple USB devices to a host system. This highly integrated device is designed to enhance the performance and expand the capabilities of USB connectivity in a wide range of applications, including desktop and laptop computers, docking stations, monitors, and many other consumer electronics.

Key Features

  • Four Downstream Ports: The TUSB8040RKMR provides four downstream ports that support SuperSpeed (SS), High-Speed (HS), Full-Speed (FS), and Low-Speed (LS) traffic, ensuring compatibility with various USB devices.
  • USB 3.0 Compliance: It is fully compliant with the USB 3.0 specification, offering transfer rates of up to 5 Gbps for efficient data handling and reduced transfer times.
  • Backward Compatibility: This hub controller is backward compatible with USB 2.0 and 1.1 devices, ensuring a broad range of device support and a smooth transition for systems upgrading to USB 3.0.
  • Efficient Power Management: The device features multiple power management modes, including low-power states, to reduce power consumption and extend battery life in portable applications.

Advanced Capabilities

  • Configurable Endpoints: The controller's endpoints are configurable, allowing for a customizable setup that can cater to specific system requirements.
  • PHY Integration: It integrates a high-quality Physical Layer (PHY) to ensure robust signal integrity and reliable performance across various environmental conditions.
  • Flexible Host Interface: The TUSB8040RKMR supports both the PCIe and USB 3.0 interfaces for flexible host connections, making it versatile for integration into different system architectures.

Applications

  • Desktop and Laptop Computers
  • Docking Stations
  • Monitors with USB Hub Functionality
  • Consumer Electronics Requiring Multiple USB Connections

Overall, the Texas Instruments TUSB8040RKMR USB 3.0 hub controller is a robust solution designed to meet the demands of modern, high-speed data transfer requirements while providing reliability and ease of use for manufacturers and end-users alike.

You May Also Be Interested in

ON Semiconductor
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 16A 100V TO-220AB
Lowest to $0.3361
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Vishay
PHASE CONTROL SCR | SCR PHASE CONT 800V 10A TO220AC
Lowest to $0.3234
Littelfuse Inc.
Silicon Controlled Rectifiers SCRs 12 AMPERES RMS 50 thru 800 VOLTS | THYRISTOR SCR 12A 800V TO220AB
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
STMicroelectronics
SCR 400V 1.25A TO92-3
Lowest to $0.2079
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
STMicroelectronics
SCR 600V 20A TO220FPAB
Lowest to $0.8426
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess