EN
  • EN
  • DE

TVP5021PFP

Part No TVP5021PFP
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC DECOD VIDEO NTSC/PAL 80HTQFP  /  IC 80-HTQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Mounting SMD (SMT)
Supplier Device Package 80-HTQFP (12x12)
Base Product Number TVP502
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISTVP5021PFP,2156-TVP5021PFP-TI
Standard Package 96
Win Source Part Number 1170142-TVP5021PFP
Ultra Librarian 3D Model Ultra Librarian TVP5021PFP CAD Model

Description

The Texas Instruments TVP5021PFP is a versatile and high-performance video decoder that converts analog video signals into digital form, enabling the interfacing of video capture devices with digital processors. This advanced chip is designed to handle a wide range of video formats and is ideal for applications in video processing, multimedia, security systems, and other video-enabled products.

Key Features

  • Multi-Format Support: The TVP5021PFP can decode NTSC, PAL, and SECAM video standards, making it a flexible solution for global video applications.
  • High-Quality Video Decoding: It features a 10-bit analog-to-digital converter (ADC) that ensures high-quality video decoding with minimal noise and accurate color reproduction.
  • Advanced Digital Processing: The chip includes digital comb filtering, which helps to reduce cross-color and cross-luminance artifacts, improving the overall video quality.
  • Programmable Video Outputs: It offers various output formats, including YCbCr 4:2:2, RGB, and overlay, providing flexibility for different digital video interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, the TVP5021PFP is suitable for applications where power conservation is critical.
  • Macrovision Detection: The decoder is capable of detecting Macrovision copy protection signals, ensuring compliance with content protection standards.

Applications

The TVP5021PFP is ideal for a variety of applications, including:

  • Video capture cards and devices
  • Surveillance and security camera systems
  • Home entertainment systems
  • Video conferencing equipment
  • Industrial video processing

Package and Availability

The TVP5021PFP is available in a 80-pin PFP (Plastic Flat Package), providing a compact footprint for space-constrained applications. As a product of Texas Instruments, a leader in semiconductor solutions, customers can expect reliability and support for their video decoding needs.

For more information, datasheets, and technical support, interested parties can visit the official Texas Instruments website or contact authorized distributors and sales representatives.

You May Also Be Interested in

Genesys
QFN-48-EP(6x6) Interface Controllers RoHS
Lowest to $2.3284
Genesys
USB Hub 480Mbps USB 2.0 QFN-28 Interface Controllers RoHS
Lowest to $0.8732
Prolific Technology Inc.
USB to UART 12Mbps USB 2.0 SSOP-28 Interface Controllers RoHS
Lowest to $1.4256
Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.2889
Wch
2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5530
Wch
USB to HID 12Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6695
Wch
12Mbps USB 2.0 SOP-28-300mil Interface Controllers RoHS
Lowest to $3.7836
Wch
USB to UART 6Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.7859
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8946 $69.7892
4+ $28.6314 $114.5256
6+ $27.7367 $166.4202
8+ $26.8420 $214.7360
10+ $25.9472 $259.4720
13+ $23.2630 $302.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess