EN
  • EN
  • DE

TVP5150AM1IPBSRG4

Part No TVP5150AM1IPBSRG4
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER 32-TQFP / Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type Video Decoder
Applications Cell Phones, PDA, Players
Voltage - Supply, Analog 1.8V
Voltage - Supply, Digital 1.8V, 3.3V
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Base Product Number TVP5150AM1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 963915-TVP5150AM1IPBSRG4
Ultra Librarian 3D Model Ultra Librarian TVP5150AM1IPBSRG4 CAD Model

Description

TVP5150AM1IPBSRG4 Video Decoder by Texas Instruments

The TVP5150AM1IPBSRG4 is a high-quality, low-power NTSC/PAL/SECAM video decoder that converts analog composite video signals to digital component video. Manufactured by Texas Instruments, this integrated circuit is designed to facilitate video capture and playback in a variety of applications ranging from surveillance systems to video conferencing.

Key Features

  • Multi-Format Support: The TVP5150AM1IPBSRG4 supports NTSC, PAL, and SECAM video formats, making it versatile for use in different regions and systems worldwide.
  • Robust Output Formats: It can output digital video in 8-bit ITU-R BT.656 or 4:2:2 format, providing compatibility with various digital processors and applications.
  • Advanced Image Processing: Features such as auto contrast adjustment, gamma correction, and chroma processing ensure high-quality video output.
  • Low Power Consumption: Designed for efficiency, the decoder is suitable for battery-powered devices due to its low power consumption.
  • Macrovision Detection: The device includes Macrovision copy protection detection, which is crucial for legal compliance in video recording and playback applications.

Applications

The TVP5150AM1IPBSRG4 is ideal for a wide range of applications, including:

  • Security and surveillance systems
  • Digital video recorders
  • Video conferencing equipment
  • Automotive infotainment systems
  • Television set-top boxes

Technical Specifications

The device comes in a TQFP-32 package and operates over an industrial temperature range. It requires a single 3.3V supply for operation and features an I2C interface for programming and control. The TVP5150AM1IPBSRG4 also offers an internal voltage regulator, which simplifies the system power supply design.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TVP5150AM1IPBSRG4 is no exception. It is designed to meet the stringent requirements of industrial applications and is backed by TI's proven track record in delivering reliable semiconductor products.

For designers and engineers looking for a dependable video decoding solution, the TVP5150AM1IPBSRG4 offers the perfect blend of performance, power efficiency, and versatility.

You May Also Be Interested in

Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0548 $50.5480
25+ $4.1476 $103.6900
38+ $4.0180 $152.6840
52+ $3.8884 $202.1968
67+ $3.7587 $251.8329
90+ $3.3699 $303.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess