EN
  • EN
  • DE
  • IT

TVS1800DRVR

Part No TVS1800DRVR
Manufacturer Texas Instruments
Catalog Surge Suppression ICs
Description UNIDIR PRECISION SURGE DIODE  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Texas Instruments
Package Tape & Reel
Voltage - Clamping 18V
Technology External Switch
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TVS1800
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-52186-1,296-52186-2,TVS1800DRVR-ND,296-52186-6
Standard Package 3,000
Win Source Part Number 960010-TVS1800DRVR
Ultra Librarian 3D Model Ultra Librarian TVS1800DRVR CAD Model

Description

The TVS1800DRVR by Texas Instruments is a state-of-the-art transient voltage suppression (TVS) diode designed to protect sensitive electronics from voltage spikes and transients induced by lightning and other transient voltage events. This robust device is a crucial component for safeguarding high-speed interfaces, such as USB, HDMI, and Ethernet, as well as other vulnerable circuits in a wide range of applications including consumer electronics, telecommunications, industrial, and automotive systems.

Key Features

  • High Surge Protection: The TVS1800DRVR offers exceptional protection against electrical surges, with the ability to absorb repetitive transients that often cause damage to sensitive components.
  • Low Clamping Voltage: Its low clamping voltage ensures that the device reacts quickly to overvoltage events, minimizing the risk of damage to the protected circuit.
  • Fast Response Time: With its fast response time, the TVS1800DRVR acts almost instantaneously, providing immediate protection against voltage transients.
  • Low Capacitance: Designed with low input capacitance, this TVS diode is ideal for protecting high-speed data lines without significantly affecting signal integrity.
  • Compact Package: The TVS1800DRVR comes in a small-footprint package, making it suitable for space-constrained applications while still offering robust protection.

Applications

  • Consumer Electronics: Protects smartphones, tablets, and other portable devices from voltage spikes.
  • Telecommunications: Shields networking equipment like routers and switches.
  • Industrial: Keeps industrial control systems safe from transient voltages.
  • Automotive: Guards automotive electronics against fluctuations and transients in a vehicle's electrical system.

The TVS1800DRVR is a testament to Texas Instruments' commitment to providing advanced protection solutions for electronic systems. By integrating this TVS diode into your design, you can enhance the durability and reliability of your products, ensuring they withstand the rigors of everyday use and unexpected electrical events.

You May Also Be Interested in

Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10DFN
Lowest to $13.0964
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
Texas Instruments
33V PRECISION SURGE PROTECTION
Lowest to $0.4747
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $9.5927
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Lowest to $1.2947
Texas Instruments
IC DIODE INTERFACE PROT 16SSOP
Lowest to $93.2331
Analog Devices Inc.
IC SURGE STOPPER ADJ 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $10.9160
Bourns Inc.
SUPPRESSOR TCS DUAL 40V 250MA
Lowest to $1.4358

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4014 $50.1750
305+ $0.3293 $100.4365
475+ $0.3190 $151.5250
650+ $0.3088 $200.7200
840+ $0.2985 $250.7400
1,125+ $0.2676 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,090 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess