EN
  • EN
  • DE

TVS2701DRBR

Part No TVS2701DRBR
Manufacturer Texas Instruments
Catalog Surge Suppression ICs
Description IC UNIDIR PRECISION SURGE DIODE  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Texas Instruments
Package Tape & Reel
Voltage - Clamping 27V
Technology External Switch
Number of Circuits 2
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TVS2701
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TVS2701DRBRTR,296-TVS2701DRBRCT,296-TVS2701DRBRDKR
Standard Package 3,000
Win Source Part Number 963126-TVS2701DRBR
Ultra Librarian 3D Model Ultra Librarian TVS2701DRBR CAD Model

Description

Introducing the TVS2701DRBR by Texas Instruments

The TVS2701DRBR is a state-of-the-art transient voltage suppression (TVS) diode designed by Texas Instruments, a leader in semiconductor innovation. This robust component is specifically engineered to protect sensitive electronic circuits from voltage spikes and surges, ensuring reliability and longevity in a wide range of applications.

Encased in a compact, surface-mount SON-6 package, the TVS2701DRBR boasts an impressive array of features. It offers a standoff voltage of 24V, making it ideal for safeguarding 24V systems. Additionally, the device is capable of dissipating high transient power up to a peak pulse power of 600W (10/1000 µs), providing superior protection against electrical transients caused by lightning, load switch, and other high-energy disturbances.

One of the key attributes of the TVS2701DRBR is its low clamping voltage, which ensures that even when faced with a voltage spike, the voltage presented to the protected circuitry remains within safe limits. This characteristic is critical for the preservation of delicate components that might otherwise be damaged by excessive voltage levels.

The TVS2701DRBR also features a low leakage current, which minimizes power loss when the device is in standby mode, contributing to the energy efficiency of the overall system. The fast response time of the diode ensures that protection is immediate, reacting to over-voltage events in picoseconds, thereby safeguarding connected components with virtually no delay.

Designed to meet or exceed industry standards, the TVS2701DRBR is compliant with the IEC 61000-4-2 (ESD) standard, IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge) immunity requirements. This compliance demonstrates Texas Instruments' commitment to providing components that are capable of withstanding harsh electrical environments while maintaining their performance.

In summary, the TVS2701DRBR is an excellent choice for engineers and designers looking to enhance the durability and reliability of their electronic systems. With its robust protection capabilities, energy efficiency, and adherence to stringent industry standards, this TVS diode from Texas Instruments represents a top-tier solution for safeguarding sensitive circuitry against voltage transients.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Bourns Inc.
SURGE SUPP TBU DL 500MA 850V SMD
Lowest to $0.6285
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6743 $50.5725
185+ $0.5533 $102.3605
280+ $0.5360 $150.0800
390+ $0.5187 $202.2930
500+ $0.5014 $250.7000
670+ $0.4496 $301.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,582 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess