EN
  • EN
  • DE

TWL6032A1B4YFFT

Part No TWL6032A1B4YFFT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER MGMT 155DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices, OMAP
Operating Supply Current 20μA
Supply Voltage - Operating 2.5 V to 4.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 155-DSBGA (5.21x5.36)
Win Source Part Number 213603-TWL6032A1B4YFFT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TWL6032A1B4YFFT CAD Model

Description

The TWL6032A1B4YFFT is a cutting-edge integrated power management IC (PMIC) from the renowned manufacturer Texas Instruments. This highly efficient component is designed to cater to the demanding power requirements of modern portable and handheld devices such as smartphones, tablets, and digital cameras.

Key Features

  • Comprehensive Power Solution: The TWL6032A1B4YFFT integrates multiple voltage regulators, allowing for a streamlined power system design. This includes step-down converters, LDOs (Low-Dropout Regulators), and a real-time clock power domain.
  • High Efficiency: With its advanced power management capabilities, the device ensures high efficiency across a variety of load conditions, contributing to extended battery life in portable applications.
  • Programmable Voltage Settings: The PMIC features programmable voltage settings for the core, memory, and peripheral domains, providing designers with the flexibility to optimize power delivery for specific system requirements.
  • Smart Reflow Compatible: The device comes in a 4.5mm x 4.5mm, 121-pin NFBGA package, which is compatible with smart reflow techniques, thereby simplifying the manufacturing process.

Applications

The TWL6032A1B4YFFT is ideally suited for a wide range of applications that require efficient power management. Its versatility makes it an excellent choice for:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Devices
  • Other Battery-Powered Devices

Technical Specifications

Some of the technical specifications of the TWL6032A1B4YFFT include:

  • Multiple DC/DC converters with switch mode and LDO options
  • Integrated power sequencing
  • Programmable output voltage levels
  • Support for I2C communication interface
  • Over-temperature and over-voltage protection features

With Texas Instruments' commitment to quality and performance, the TWL6032A1B4YFFT PMIC stands out as a reliable and efficient solution for advanced power management needs in a variety of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7374 $54.9496
9+ $11.2717 $101.4453
14+ $10.9195 $152.8730
19+ $10.5672 $200.7768
25+ $10.2150 $255.3750
33+ $9.1583 $302.2239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,804 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess