EN
  • EN
  • DE

TWL93017CZPHR

Part No TWL93017CZPHR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 397071-TWL93017CZPHR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TWL93017CZPHR CAD Model

Description

Product Overview: Texas Instruments TWL93017CZPHR

The Texas Instruments TWL93017CZPHR is a highly integrated power management integrated circuit (PMIC) designed to meet the rigorous power requirements of modern, sophisticated electronic devices. This advanced component is specifically engineered to provide a reliable and efficient power supply solution across various applications, including smartphones, tablets, and other portable electronics.

Key Features

  • Multiple Power Rails: The TWL93017CZPHR offers several regulated power rails with high efficiency and low standby power consumption, ensuring optimal performance for the device it powers.
  • Configurable Outputs: This PMIC comes with configurable output voltage settings, allowing for precise power delivery tailored to the needs of specific components within the electronic device.
  • Integrated Power Control: It includes an integrated power sequence controller which simplifies the design by managing the power states of the device in a controlled manner.
  • Advanced Protection Features: The PMIC is equipped with over-voltage, under-voltage, and over-current protection circuits, safeguarding the device against potential damage from electrical anomalies.
  • Small Form Factor: The compact size of the TWL93017CZPHR makes it an ideal choice for space-constrained applications, allowing designers to maximize functionality in minimal board space.

Technical Specifications

  • Package: The device is available in a MicroStar Junior BGA package, providing a balance between performance and size.
  • Operating Temperature: It is designed to operate within a wide temperature range, ensuring reliability across various environmental conditions.
  • Efficiency: High conversion efficiency ensures that the maximum amount of power is utilized for the device's operation, minimizing waste.

The Texas Instruments TWL93017CZPHR is a versatile and robust power management solution that offers designers the flexibility and performance required for today's high-demand electronics. With its comprehensive feature set and technical capabilities, this PMIC stands out as a top choice for ensuring stable and efficient power for complex electronic systems.

You May Also Be Interested in

Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess