EN
  • EN
  • DE

TXB0302DQMR

Part No TXB0302DQMR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 8X2SON / 2-Bit Bidirectional Voltage-Level Translator with Automatic Direction Sensing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.9V ~ 3.6V
Voltage - VCCB 0.9V ~ 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Temperature Range - Operating -40°C ~ 85°C
Features Auto-Direction Sensing
Mounting Style SMD
Manufacturer Package 8-XFDFN
Supplier Device Package 8-X2SON (1.8x1.2)
Part Number Series TXB0302
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805439-TXB0302DQMR
Ultra Librarian 3D Model Ultra Librarian TXB0302DQMR CAD Model

Description

The TXB0302DQMR is a cutting-edge, 2-bit non-inverting translator that comes in a compact 8-VSSOP package. Manufactured by Texas Instruments, this device is designed to provide seamless voltage level translation that is essential for multi-voltage systems. It is part of the TXB series, which is known for its robust performance and high-speed signal transfer capabilities.

Key Features

  • Bi-Directional Translation: The TXB0302DQMR is capable of translating signals bi-directionally between two different voltage nodes, allowing for versatile interfacing between devices operating at different voltage levels.
  • Auto-Direction Sensing: This translator doesn't require a direction control signal, as it can automatically sense the direction of data flow.
  • Low Power Consumption: It operates with very low power consumption, making it an ideal choice for power-sensitive applications.
  • Broad Voltage Range: The device supports a wide voltage range on both the A and B ports (1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side), offering great flexibility in interfacing different logic levels.
  • High-Speed Operation: With a maximum data rate of 100 Mbps, the TXB0302DQMR is suitable for high-speed applications.
  • ESD Protection: The device includes IEC ESD protection circuitry, which prevents damage due to electrostatic discharge events.

Applications

The TXB0302DQMR is ideal for a variety of applications that require voltage level translation, such as:

  • Multivoltage digital system integration
  • Mobile phones, PDAs, and other portable devices
  • Data communication systems
  • GPIO interface translation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TXB0302DQMR is no exception. It is designed to meet the stringent requirements of the industrial, automotive, and consumer electronics markets, ensuring long-term performance and durability.

Overall, the TXB0302DQMR from Texas Instruments stands out as a high-performance, reliable solution for voltage level translation in multi-voltage systems, offering ease of design and integration for engineers and designers across a broad range of applications.

You May Also Be Interested in

Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.2843
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3707 $50.0445
330+ $0.3042 $100.3860
510+ $0.2947 $150.2970
705+ $0.2852 $201.0660
910+ $0.2757 $250.8870
1,215+ $0.2471 $300.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,560 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess