EN
  • EN
  • DE

TXS0102YZPR

Part No TXS0102YZPR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC VOLT-LEVEL TRANSLATOR 8-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.65V to 3.6V
Voltage - VCCB 2.3V to 5.5V
Output Type Open Drain, Push-Pull
Data Rate 24Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 8-DSBGA, 8-WCSP (1.9x0.9)
Win Source Part Number 035488-TXS0102YZPR
Family Name TXS0102
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian TXS0102YZPR CAD Model

Description

Product Overview: Texas Instruments TXS0102YZPR

The Texas Instruments TXS0102YZPR is a state-of-the-art, 2-bit bidirectional voltage-level translator designed for mixed-voltage digital systems. This small, yet powerful component is part of the TXS0102 series, which is renowned for its versatility and efficiency in interfacing between different voltage nodes within a system.

Key Features

  • Voltage-Level Translation: The TXS0102YZPR is capable of translating signals between two different voltage domains, ranging from 1.65V to 5.5V on the A side (VCCA) and from 1.65V to 5.5V on the B side (VCCB), making it ideal for multi-voltage system integration.
  • Bidirectional Data Transfer: This device allows for bidirectional data transfer without the need for a direction control signal, simplifying the interface and reducing control pin requirements.
  • Low Power Consumption: With its low on-state resistance, the TXS0102YZPR ensures minimal power loss and heat generation, contributing to overall system efficiency.
  • Auto-Direction Sensing: The automatic direction sensing feature of the TXS0102YZPR eliminates the need for additional software management, thereby streamlining the design process.
  • ESD Protection: The device comes with integrated electrostatic discharge (ESD) protection circuits, safeguarding the device from potential damage caused by static electricity.

Applications

The TXS0102YZPR is suitable for a variety of applications, including but not limited to:

  • Mobile Devices
  • Computers and Peripherals
  • Networking Infrastructure
  • Consumer Electronics
  • Industrial Equipment

Package and Quality

Encased in a compact YZP package, the TXS0102YZPR is designed to occupy minimal board space, making it an excellent choice for space-constrained applications. Additionally, Texas Instruments is committed to delivering high-quality products, and the TXS0102YZPR is no exception. It is manufactured under stringent quality control standards, ensuring reliability and performance in demanding environments.

With its combination of features, the TXS0102YZPR from Texas Instruments provides a seamless and efficient solution for voltage-level translation in mixed-voltage digital systems, making it a vital component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4040 $50.5000
265+ $0.3784 $100.2760
415+ $0.3656 $151.7240
590+ $0.3400 $200.6000
765+ $0.3273 $250.3845
955+ $0.3145 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess