EN
  • EN
  • DE

UA723CDRG4

Part No UA723CDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description PRECISION VOLTAGE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 2V
Output Voltage MAX 37V
Output Current 150mA
PSRR 74dB ~ 86dB (50Hz ~ 10kHz)
Control Features Current Limit
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1275459-UA723CDRG4
Manufacturer Homepage www.ti.com
Family Name uA723
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian UA723CDRG4 CAD Model

Description

The Texas Instruments UA723CDRG4 is a versatile voltage regulator designed to offer high precision voltage control in a wide range of electronic applications. This integrated circuit (IC) is engineered to provide stable and reliable performance, making it an ideal choice for power supplies, instrumentation, and other electronic systems that require precise voltage regulation.

Key Features

  • Adjustable Output Voltage: The UA723CDRG4 offers an adjustable output voltage range from 2V to 37V, providing flexibility to cater to different voltage requirements.
  • High Precision: This voltage regulator boasts a high level of precision with a guaranteed 1% output voltage tolerance at 25°C, ensuring accurate voltage delivery for sensitive electronic components.
  • Current Limiting: Built-in current limiting protects the device and the load from excessive current, enhancing the overall safety and longevity of the system.
  • Output Transistor Safe-Area Compensation: The IC includes safe-area compensation for the output transistor, safeguarding it from thermal runaway and ensuring stable operation under varying load conditions.
  • Internal Thermal Overload Protection: The UA723CDRG4 is equipped with thermal overload protection, which automatically shuts down the regulator to prevent damage from overheating.

Package and Applications

The UA723CDRG4 comes in a compact SOIC-14 package, which is suitable for space-constrained applications while providing adequate thermal performance. Its versatility and robustness make it an excellent choice for use in linear power supplies, switching power supplies, and other applications where a stable and adjustable power source is essential.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UA723CDRG4 is no exception. It is manufactured to meet high industry standards, ensuring consistent performance and durability in a variety of operating conditions. With Texas Instruments' reputation, users can trust the UA723CDRG4 voltage regulator to deliver top-notch performance and reliability in their electronic projects.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9713 $53.4215
130+ $0.7970 $103.6100
195+ $0.7721 $150.5595
270+ $0.7472 $201.7440
350+ $0.7223 $252.8050
465+ $0.6476 $301.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,530 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess