EN
  • EN
  • DE

UA741MJG

Part No UA741MJG
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description GENERAL-PURPOSE OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275477-UA741MJG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA741MJG CAD Model

Description

Product Overview: UA741MJG Operational Amplifier from Texas Instruments

The UA741MJG is a high-performance operational amplifier (op-amp) manufactured by Texas Instruments, a leader in the semiconductor industry. Designed with a focus on versatility and reliability, this op-amp is a quintessential component for a wide array of electronic applications ranging from consumer electronics to industrial control systems. The UA741MJG is built upon a monolithic integrated circuit, ensuring consistent performance and a compact footprint for space-sensitive designs.

Key Features

  • Offset Voltage: The UA741MJG offers a low input offset voltage, which is a critical parameter for precision applications where signal integrity is paramount.
  • Input and Output Range: This op-amp features a wide range of operating conditions and can handle input and output signals close to the power supply rails, making it suitable for single-supply operations as well as dual supplies.
  • Frequency Compensation: Built-in frequency compensation is provided to ensure stability in feedback circuits without the need for additional external components.
  • High Input Impedance: The high input impedance minimizes the loading effect on the source circuit, preserving signal fidelity.
  • Short-Circuit Protection: The UA741MJG includes short-circuit protection mechanisms, enhancing the longevity and robustness of the device in the event of a fault condition.

Applications

The versatility of the UA741MJG makes it an ideal choice for a broad spectrum of applications, including:

  • Analog signal conditioning
  • Active filters
  • General-purpose amplification
  • Integrators or differentiators
  • Audio pre-amplification
  • Comparators

Package and Quality

The UA741MJG is available in a ceramic flat package that provides excellent thermal properties and ensures reliable operation even in harsh environments. Texas Instruments' commitment to quality means that each unit is rigorously tested to meet stringent industry standards for performance and durability.

In summary, the UA741MJG operational amplifier from Texas Instruments is a classic and reliable choice for designers seeking a general-purpose op-amp that delivers consistent performance across a variety of applications. Its robust feature set and proven design make it a staple in the electronics components industry.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess