EN
  • EN
  • DE

UA7805CKCSE3

Part No UA7805CKCSE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 1.5A TO220-3  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 25V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 2V @ 1A
Current - Output 1.5A
PSRR 78dB ~ 68dB (120Hz)
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number UA7805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -UA7805CKCSE3-NDR,-296-21619-5-ND,-296-21619-5,296-21619-5,TEXTISUA7805CKCSE3,2156-UA7805CKCSE3
Standard Package 50
Win Source Part Number 995915-UA7805CKCSE3
Ultra Librarian 3D Model Ultra Librarian UA7805CKCSE3 CAD Model

Description

The UA7805CKCSE3 is a fixed-voltage integrated circuit voltage regulator designed by Texas Instruments. This device is engineered to offer a stable 5V output, which is a common requirement in a wide array of electronic applications. The UA7805CKCSE3 is part of the 7805 voltage regulators family, which are known for their reliability and ease of use.

Key Features

  • Output Voltage: The regulator provides a fixed output voltage of 5V, which is ideal for powering standard digital circuits.
  • Output Current: It can deliver up to 1.5A of output current, making it suitable for a range of moderate power requirements.
  • Thermal Overload Protection: The device includes thermal overload protection that shuts down the regulator if the operating temperature exceeds safe limits, thereby preventing damage to the regulator and the circuit it powers.
  • Short Circuit Protection: In-built short circuit protection ensures that the device and the connected load are safeguarded against the consequences of a short circuit.
  • Safe Area Protection: The UA7805CKCSE3 comes with safe area protection, which limits the output current to avoid excessive power dissipation in the pass transistor during overload conditions.
  • Package Type: It is available in a TO-220 package, which is a widely used format for voltage regulators due to its robustness and heat dissipation capabilities.

Applications

The UA7805CKCSE3 is versatile and can be used in various applications, including:

  • Power supplies for digital systems like computers, microcontrollers, and other logic-based equipment.
  • Battery-powered devices that require a stable 5V supply.
  • Consumer electronics such as gaming consoles, TVs, and audio equipment.
  • Automotive applications that demand a consistent 5V power source.

With its combination of features, the UA7805CKCSE3 from Texas Instruments stands as a reliable choice for designers looking for a simple, robust, and efficient power management solution.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0431 $52.1550
120+ $0.8559 $102.7080
185+ $0.8292 $153.4020
250+ $0.8024 $200.6000
325+ $0.7757 $252.1025
435+ $0.6954 $302.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,233 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess