EN
  • EN
  • DE

UA7812CKTTRG3

Part No UA7812CKTTRG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 1.5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 2V @ 1A
Output Current 1.5A
PSRR 78dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 1115209-UA7812CKTTRG3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA7812CKTTRG3 CAD Model

Description

Product Overview: UA7812CKTTRG3 from Texas Instruments

The UA7812CKTTRG3 is a robust, fixed-voltage integrated circuit regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's comprehensive range of voltage regulators, specifically tailored to deliver a stable 12V output, making it an ideal choice for a wide array of electronic applications requiring a reliable power source.

Key Features

  • Output Voltage: The UA7812CKTTRG3 provides a fixed output voltage of 12V, which is essential for consistent performance in electronic circuits.
  • Output Current: This regulator can deliver up to 1A of output current, suitable for a variety of medium-power applications.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it from damage due to excessive heat.
  • Short Circuit Protection: It also features short circuit protection, which ensures the longevity of the regulator and the safety of the connected components.
  • Package Type: The UA7812CKTTRG3 is available in a TO-263 package, which is known for its excellent power dissipation characteristics.
  • Moisture Sensitivity Level: It has a moisture sensitivity level of 1, indicating a high level of robustness against humidity.

Applications

The UA7812CKTTRG3 is versatile and can be used in various applications, including:

  • Power supplies for consumer electronics
  • Linear power regulators in industrial equipment
  • Automotive electronics that require a stable 12V rail
  • Embedded systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the UA7812CKTTRG3 is no exception. It is designed to meet rigorous industry standards, ensuring reliable performance in even the most demanding conditions. The device's robust protection features and stable output make it a preferred choice for engineers and designers looking for a dependable power management solution.

With its combination of performance, protection features, and Texas Instruments' reputation for quality, the UA7812CKTTRG3 stands out as a solid choice for your power regulation needs.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8132 $52.8580
135+ $0.7618 $102.8430
205+ $0.7360 $150.8800
295+ $0.6846 $201.9570
380+ $0.6588 $250.3440
475+ $0.6331 $300.7225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess