EN
  • EN
  • DE

UA78L05ACDRG4

Part No UA78L05ACDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.7V @ 40mA
Output Current 100mA
PSRR 49dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 124203-UA78L05ACDRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA78L05ACDRG4 CAD Model

Description

Product Overview: Texas Instruments UA78L05ACDRG4

The Texas Instruments UA78L05ACDRG4 is a fixed-voltage integrated-circuit voltage regulator designed to offer a consistent 5V output from a wider input voltage range. This component is part of the 78L05 series, known for their reliability and ease of use in a variety of electronic applications.

Key Features

  • Output Voltage: Precisely regulated 5V output, essential for consistent performance in digital and analog circuits.
  • Output Current: Capable of delivering up to 100mA of output current, suitable for small-scale electronic devices.
  • Package Type: The UA78L05ACDRG4 comes in an 8-SOIC (0.154", 3.90mm Width) package, which is ideal for space-constrained applications.
  • Thermal Overload Protection: Built-in thermal overload protection ensures the device remains safe from damage due to excessive power dissipation.
  • Short-Circuit Protection: The inclusion of short-circuit protection adds an extra layer of security, safeguarding the regulator and the device it powers.
  • Temperature Range: With an operational temperature range of 0°C to 125°C, it is versatile enough for various environmental conditions.
  • High Ripple Rejection: Provides stable output even in the presence of input voltage fluctuations, which is crucial for sensitive electronics.

Applications

The UA78L05ACDRG4 is widely used in an array of applications due to its robustness and straightforward implementation. Its applications include but are not limited to:

  • Power supplies for small electronic devices
  • Linear power management within integrated circuits
  • Peripheral drivers for microcontroller-based systems
  • Battery-powered equipment
  • Consumer electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the UA78L05ACDRG4 is no exception. This voltage regulator is designed to meet the rigorous standards of the industry, ensuring high reliability and performance in your electronic projects.

Conclusion

Whether you are designing a new electronic product or looking for a reliable component for power management, the Texas Instruments UA78L05ACDRG4 offers a compact, efficient, and reliable solution. Its comprehensive protection features and stable output make it an excellent choice for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5056 $50.5600
215+ $0.4736 $101.8240
330+ $0.4576 $151.0080
470+ $0.4256 $200.0320
615+ $0.4096 $251.9040
765+ $0.3936 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,170 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess