EN
  • EN
  • DE

UA78L08ACDR

Part No UA78L08ACDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 8V 0.1A 8-Pin SOIC T/R / IC REG LDO 8V 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 23V
Nominal Output Voltage (Min/Fixed) 8V
Dropout Voltage-Max 1.7V @ 40mA
Output Current 100mA
PSRR 46dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 8V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 035576-UA78L08ACDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automotive
Family Name UA78L08
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UA78L08ACDR CAD Model

Description

Product Overview: Texas Instruments UA78L08ACDR

The UA78L08ACDR from Texas Instruments is a high-quality, fixed-voltage regulator designed to offer a consistent 8V output. This linear voltage regulator is part of Texas Instruments' UA78Lxx series, which is renowned for its reliability and efficiency in various electronic applications. The device is available in an SOIC-8 package, making it suitable for incorporation into a broad range of electronic circuits.

Key Features:

  • Output Voltage: The UA78L08ACDR provides a fixed output voltage of 8V, which is ideal for circuits that require a stable voltage source.
  • Output Current: This regulator can deliver an output current of up to 100mA, making it suitable for low-power applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection, ensuring it operates within safe temperature ranges and prevents damage from overheating.
  • Short Circuit Protection: In addition to thermal protection, the UA78L08ACDR is equipped with short-circuit protection to safeguard the regulator and your circuit from potential harm due to unexpected short circuits.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue providing a stable output even when the input-to-output differential is minimal, enhancing efficiency in the system.
  • Wide Operating Temperature Range: With an operating temperature range of 0°C to 125°C, it is versatile enough for use in a variety of environments and applications.

Applications:

The Texas Instruments UA78L08ACDR is suitable for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Power Management in Portable Devices
  • Linear Power Supplies
  • Post-Regulation for Switching Supplies

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the UA78L08ACDR is no exception. This component is manufactured to meet high standards, ensuring consistent performance and longevity in your electronic projects. Whether you are designing power supplies for consumer electronics or looking for a reliable voltage source for portable devices, the UA78L08ACDR is an excellent choice that combines functionality with durability.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7307 $51.9210
75+ $1.4201 $106.5075
110+ $1.3757 $151.3270
155+ $1.3313 $206.3515
195+ $1.2869 $250.9455
265+ $1.1538 $305.7570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,870 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess