EN
  • EN
  • DE

LM1085I-ADJ MDC

Part No LM1085I-ADJ MDC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 3A DIESALE / Linear Voltage Regulator IC Positive Adjustable 1 Output 3A Diesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 29V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 15V
Voltage Dropout (Max) 1.5V @ 3A
Current - Output 3A
Current - Quiescent (Iq) 10 mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Diesale
Base Product Number LM1085
Standard Package 130 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 778627-LM1085I-ADJ MDC
Ultra Librarian 3D Model Ultra Librarian LM1085I-ADJ MDC CAD Model

Description

The LM1085I-ADJ MDC from Texas Instruments is a robust, adjustable voltage regulator designed to offer exceptional performance in a wide array of electronic applications. This device is capable of delivering up to 3A of continuous output current with an adjustable output voltage from 1.25V to a maximum of 15V, making it incredibly versatile for various circuit designs.

Key Features:

  • Adjustable Output Voltage: The LM1085I-ADJ allows for an output voltage that can be set from 1.25V to 15V using external resistors. This feature provides flexibility, enabling use in custom voltage requirements for different circuits.
  • High Current Capacity: With its 3A output current capability, this regulator can power a broad range of devices, from simple low-power sensors to more demanding applications like motor drivers or audio amplifiers.
  • Low Dropout Voltage: The low dropout voltage (typically 1.5V at full load) ensures efficient operation even when the input voltage is close to the output voltage, which is ideal for battery-powered applications.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit features protect the device and the application from potential damage due to overheating and overcurrent conditions.
  • Stable with Low-ESR Capacitors: The LM1085I-ADJ is stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the capacitors needed.

Applications:

  • High-efficiency linear power supplies
  • Battery chargers
  • Graphics cards
  • Computer motherboards
  • Post regulators for switching power supplies

The LM1085I-ADJ MDC's impressive flexibility and protection features make it an excellent choice for designers looking to implement a reliable power solution in their projects. Whether you're designing consumer electronics, industrial hardware, or sophisticated automotive systems, this adjustable voltage regulator from Texas Instruments is engineered to provide a stable power supply while safeguarding your sensitive electronic components.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess