EN
  • EN
  • DE

UA78L15ACLP

Part No UA78L15ACLP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 15V 100MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 100mA TO-92-3
Manufacturer Texas Instruments
Package Bulk
Operating Temperature Range 0°C ~ 125°C
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name uA78L15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-11133-5-ND, -UA78L15ACLPE3-NDR, -UA78L15ACLP-NDR, 296-11133-5-NDR, -296-11133-ND, 296-11133-5-ND, -296-11133, -296-11133-5-NDR, -296-11133-5, -UA78L15ACLPE3, 296-11133, 296-11133-5, 296-11133-NDR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937982-UA78L15ACLP
Ultra Librarian 3D Model Ultra Librarian UA78L15ACLP CAD Model

Description

Product Overview: UA78L15ACLP by Texas Instruments

The UA78L15ACLP is a fixed-voltage regulator designed by Texas Instruments, renowned for its reliability and efficiency in a wide range of applications. This device offers a stable 15V output, making it an ideal choice for small-scale power supply operations where precision is key.

Key Features

  • Output Voltage: The UA78L15ACLP provides a fixed output voltage of 15V, which is perfect for circuits that require a consistent and reliable power source.
  • Output Current: Capable of delivering up to 100mA of output current, this regulator can support a variety of low-power devices and applications.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it from damage due to excessive heat and power overload conditions.
  • Short-Circuit Protection: With an integrated short-circuit protection feature, the UA78L15ACLP ensures your circuit remains safe in the event of a fault or an unexpected short.
  • Package Type: It comes in a TO-92 package, which is known for its compact size and ease of integration into a wide range of electronic systems.
  • No External Components Required: This voltage regulator is designed to work without the need for external components, simplifying design and reducing overall system cost.

Applications

The UA78L15ACLP from Texas Instruments is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Power Management Solutions
  • Portable Devices
  • Small Home Appliances
  • Analog Circuits

With its robust design, the UA78L15ACLP ensures a stable power supply for sensitive electronic components. Whether you're designing a new gadget or looking to replace a component in an existing device, this voltage regulator is a reliable choice that combines performance with simplicity.

For detailed specifications, application notes, and additional resources, be sure to consult the official Texas Instruments datasheets and product guides. The UA78L15ACLP is more than just a component; it's a cornerstone for stable and efficient power regulation in your electronic projects.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2464 $50.5120
495+ $0.2022 $100.0890
770+ $0.1959 $150.8430
1,055+ $0.1896 $200.0280
1,365+ $0.1832 $250.0680
1,830+ $0.1643 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,845 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess