Product Overview: Texas Instruments UA78M10CKCS
The Texas Instruments UA78M10CKCS is a highly reliable, fixed-voltage integrated circuit regulator designed for a wide range of applications. This regulator offers a positive 10V output with exceptional stability and regulation properties, making it a popular choice for electronic enthusiasts and professionals alike.
Constructed with the end-user in mind, the UA78M10CKCS is encapsulated in a compact TO-220 package, which is both robust and easy to mount on printed circuit boards. The device is capable of delivering a maximum current of 500mA, which is sufficient for moderate power requirements in consumer electronics, instrumentation, and other embedded systems.
Key Features
- Output Voltage: Precisely regulated 10V output to power a variety of components.
- Output Current: Capable of supplying up to 500mA, suitable for small to medium power needs.
- Thermal Overload Protection: Ensures the device operates within safe temperature ranges, preventing thermal runaway.
- Short Circuit Protection: Protects the regulator and the circuit from damage due to short circuits.
- Safe Area Compensation: Offers stability under different load conditions, ensuring reliable performance.
- Package Type: TO-220 package provides a balance between thermal performance and footprint size.
Applications
The UA78M10CKCS is versatile and can be used in a variety of applications where a stable 10V supply is required. Common applications include:
- Power supplies for analog circuits
- Linear power regulators for digital systems
- Peripheral power supplies for microcontrollers and microprocessors
- Battery chargers
- Automotive electronics
- Home appliances
With its robust design and comprehensive protection features, the Texas Instruments UA78M10CKCS voltage regulator remains a go-to component for reliable power management solutions. Whether you are developing a new project or repairing existing equipment, this regulator offers the performance and durability needed for a wide range of electronic applications.