EN
  • EN
  • DE

UA79M05CKC

Part No UA79M05CKC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC NEG VOLT REG 5V 500MA TO220-3 / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Output Configuration Negative
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) -25V
Voltage - Output (Min/Fixed) -5V
Voltage Dropout (Max) 1.1V @ 350mA
Current - Output 500mA
PSRR 60dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number UA79M
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937985-UA79M05CKC
Ultra Librarian 3D Model Ultra Librarian UA79M05CKC CAD Model

Description

Introducing the UA79M05CKC Voltage Regulator from Texas Instruments

The UA79M05CKC is a robust fixed-voltage integrated-circuit voltage regulator designed by the renowned semiconductor company, Texas Instruments. This device is specifically engineered to deliver a steady 5V output, making it an indispensable component in a wide array of electronic applications. The UA79M05CKC is part of Texas Instruments' series of negative voltage regulators, which are highly sought after for their reliability and performance.

Key Features

  • Output Voltage: The UA79M05CKC provides a fixed output voltage of -5V, which is essential for many electronic circuits that require a stable negative voltage supply.
  • Output Current: It offers an impressive output current capability of up to 500mA, sufficient for a variety of low-power applications.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that shuts down the regulator should the internal temperature exceed safe operating limits, thereby safeguarding your circuit from potential damage.
  • Short Circuit Protection: Additionally, the UA79M05CKC is equipped with short circuit protection, which helps to prevent failures due to shorts in the connected load.
  • Package Type: It is available in a TO-220 package, which is widely used and recognized for its ease of installation and robustness.

Applications

The UA79M05CKC is versatile and can be used in various applications, including:

  • Power supplies for analog circuits
  • Operational amplifier systems
  • Motor control circuits
  • Microprocessor and microcontroller systems
  • Audio applications

With its negative voltage regulation capabilities, the UA79M05CKC is particularly well-suited for complementing positive voltage regulators in split-supply systems, which are common in analog and audio applications.

Conclusion

Whether you are designing a power supply for sensitive analog circuitry or looking for a reliable negative voltage source for digital systems, the UA79M05CKC from Texas Instruments is an excellent choice. Its combination of protection features, high current capability, and stable voltage output ensures that your electronic projects operate smoothly and efficiently.

By incorporating the UA79M05CKC into your design, you can expect a high level of performance and peace of mind, knowing that your components are protected against common electrical issues. Texas Instruments' commitment to quality and innovation is evident in this regulator, making it a must-have for electronics enthusiasts and professionals alike.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5294 $50.2930
235+ $0.4344 $102.0840
360+ $0.4209 $151.5240
495+ $0.4073 $201.6135
640+ $0.3937 $251.9680
850+ $0.3530 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess