EN
  • EN
  • DE
  • IT

UC1825AJ883B

Part No UC1825AJ883B
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Current Mode PWM Controller 2A 1000kHz 16-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Duty Cycle 50 %
Fall Time 20 ns
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Max Duty Cycle 50 %
Maximum Operating Temperature 125 °C
Max Supply Voltage 22 V
Min Operating Temperature -55 °C
Number of Pins 16
Output Current 2 kA
Radiation Hardening No
Rise Time 20 ns
RoHS Compliant
Schedule B 8542390000
Switching Frequency 1 MHz
Thickness 4.57 mm
Topology Boost, Flyback, Push-Pull
Width 6.92 mm
Win Source Part Number 1101975-UC1825AJ883B
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1825AJ883B CAD Model

Description

Product Overview: UC1825AJ883B

The UC1825AJ883B is a robust, high-performance pulse-width modulation (PWM) controller manufactured by Texas Instruments, a leader in semiconductor solutions. Designed to cater to a wide array of power supply applications, this integrated circuit (IC) is engineered to deliver precise control and efficiency in power conversion systems.

Key Features

  • High-Frequency Operation: With the capability to operate at high frequencies, the UC1825AJ883B allows for smaller-sized components in the power supply design, leading to compact and efficient power converters.
  • Wide Input Voltage Range: This PWM controller can handle a broad range of input voltages, making it versatile for various applications, including those with fluctuating power sources.
  • Programmable Duty Cycle: The UC1825AJ883B offers a programmable duty cycle, providing designers with the flexibility to optimize the power converter for specific load conditions.
  • High Current Totem Pole Output: The totem pole output stage is capable of driving high current, which is essential for rapidly charging and discharging the gate capacitance of power MOSFETs, thus improving the efficiency of the power converter.
  • Undervoltage Lockout (UVLO): This feature ensures that the PWM controller only operates when the supply voltage is within an acceptable range, protecting the device and the power system from low voltage conditions.

Applications

The UC1825AJ883B is a versatile component suitable for a wide range of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Control Systems
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the UC1825AJ883B is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance under various conditions. This makes it an ideal choice for critical and high-end power management systems where consistent operation is paramount.

Overall, the UC1825AJ883B PWM controller from Texas Instruments stands out as a high-quality, versatile component that can enhance the performance and efficiency of a wide range of power supply designs.

You May Also Be Interested in

Infineon Technologies
Contact for details
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-free
Lowest to $3.1289
Texas Instruments
Lowest to $0.2359
Taiwan Semiconductor
4A 200V Standard Bridge Rectifier
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $21.3456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0299 $64.0299
2+ $52.5374 $105.0748
3+ $50.8956 $152.6868
5+ $49.2538 $246.2690
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess