EN
  • EN
  • DE

UC1825W883B

Part No UC1825W883B
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description Current Mode PWM Controller 1.5A 1000kHz 16-Pin CFPAK Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Duty Cycle 80 %
Fall Time 30 ns
Height 2.03 mm
Lead Free Contains Lead
Length 10.3 mm
Max Duty Cycle 80 %
Max Operating Temperature 125 °C
Max Supply Voltage 22 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 16
Output Current 1.5 A
Rise Time 30 ns
RoHS Non-Compliant
Switching Frequency 1 MHz
Thickness 1.65 mm
Topology Boost, Flyback, Push-Pull
Width 6.73 mm
Win Source Part Number 1219613-UC1825W883B
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1825W883B CAD Model

Description

The Texas Instruments UC1825W883B is a high-performance, current mode pulse width modulator (PWM) controller that is specifically designed to cater to a wide array of power supply applications. This versatile component is part of the UC1825 series, known for their reliability and robustness in managing power regulation tasks.

Key Features

  • Operating Range: The UC1825W883B operates at a temperature range from -55°C to 125°C, making it suitable for military and aerospace applications that require components to function under extreme conditions.
  • Voltage Range: It features an input voltage range that is tailored to accommodate the typical 12V, 24V, and 48V systems, providing the flexibility needed in various power design schemes.
  • Current Mode Control: Its current mode control provides improved transient response, a necessary feature for maintaining stability and performance in fluctuating power demand scenarios.
  • Adjustable Output: With the ability to adjust the output, designers can fine-tune the voltage or current to meet the specific requirements of their power supply systems.
  • Protection Features: The UC1825W883B comes equipped with a suite of protection features, including under-voltage lockout (UVLO), over-current protection, and thermal shutdown, ensuring the safety and longevity of both the controller and the overall system.

Applications

Given its rugged design and comprehensive feature set, the UC1825W883B is ideal for use in high-reliability power systems such as:

  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Class D power amplifiers
  • Other power control applications in military and aerospace sectors

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the UC1825W883B is no exception. This component is manufactured to meet stringent industry standards, ensuring optimal performance and dependability for critical applications. With Texas Instruments' reputation, users can expect a product that not only meets but exceeds their power management needs.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
Panjit
Need more? Email Us
Renesas Electronics America
Low Power Consumption J-FET Input Quad Operational Amplifier
Lowest to $1.7594
Panjit
Need more? Email Us
Texas Instruments
Need more? Email Us
Panjit
Need more? Email Us
Texas Instruments
IC PWR DRIVER NPN 1:1 16SOIC / Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Lowest to $0.4124
Cypress Semiconductor Corp
69.006 Mhz Other Clock Generator PDSO8
Need more? Email Us
Cortina
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess