EN
  • EN
  • DE

UC2825AN

Part No UC2825AN
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8.4 V to 22 V
Frequency - Switching 400kHz to 1MHz
Duty Cycle (Max) 50%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-PDIP
Win Source Part Number 043412-UC2825AN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2825AN CAD Model

Description

Product Overview: UC2825AN by Texas Instruments

The UC2825AN, manufactured by Texas Instruments, is a high-speed Pulse-Width Modulation (PWM) controller that has been designed to offer advanced features for a range of power conversion applications. This integrated circuit is renowned for its robust performance in managing and controlling power supplies, DC-DC converters, and other power electronic devices.

Key Features:

  • High-Frequency Operation: With the capability to operate at frequencies up to 1MHz, the UC2825AN is suitable for applications requiring high switching frequencies which can lead to smaller and more efficient power supplies.
  • Programmable Duty Cycle: The device allows for precise control over the output voltage by adjusting the duty cycle from 0 to 100%, making it highly adaptable to the needs of the application.
  • Dual Output Drive Stages: The UC2825AN features totem pole outputs capable of delivering peak currents of up to 2A, ensuring efficient driving of power MOSFETs and IGBTs.
  • Voltage Feed-Forward: This function provides direct control of the duty cycle in response to input voltage variations, improving the power supply's response to line transients and maintaining a stable output.
  • Under-Voltage Lockout (UVLO): Both line and low-side UVLO circuits ensure that the device operates only when the supply voltage is within an acceptable range, enhancing system reliability.

Applications:

The UC2825AN is versatile and can be used in multiple applications, such as:

  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Class-D power amplifiers
  • Power factor correction modules

Quality and Reliability:

As with all Texas Instruments products, the UC2825AN is built with the commitment to quality and reliability. The device is available in a 16-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into various designs.

Whether you are designing a new power system or upgrading an existing one, the UC2825AN provides the performance and features necessary for a wide array of power management applications. Its combination of speed, power, and versatility make it an excellent choice for engineers seeking a high-quality PWM controller.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1775 $54.5325
7+ $14.9149 $104.4043
11+ $14.4488 $158.9368
15+ $13.9827 $209.7405
19+ $13.5166 $256.8154
25+ $12.1183 $302.9575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess