EN
  • EN
  • DE

UC2827DW-1

Part No UC2827DW-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Full-Bridge, Push-Pull
Number of Outputs 3
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Frequency - Switching 220kHz
Duty Cycle (Max) 91%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-SOIC
Win Source Part Number 139370-UC2827DW-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2827DW-1 CAD Model

Description

Product Overview: UC2827DW-1 from Texas Instruments

The UC2827DW-1 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced device is part of the UC2827 series and is specifically tailored for effective power management applications. The UC2827DW-1 is a robust PWM controller that offers a range of features to enhance the efficiency and reliability of power supply systems.

Key Features

  • High-Frequency Operation: The UC2827DW-1 is capable of operating at high frequencies, which allows for smaller components, reduced power consumption, and improved overall efficiency in power supply designs.
  • Programmable Soft-Start: This feature helps in minimizing inrush current during startup, thereby protecting the device and the load from potential damage.
  • Current Mode Control: Current mode control provides fast response to load changes, improved noise immunity, and easier loop compensation compared to voltage mode control.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within the acceptable range, safeguarding the circuitry against low-voltage conditions.
  • Thermal Shutdown: The built-in thermal shutdown protection automatically turns off the device when it exceeds the temperature threshold, preventing thermal damage.

Applications

The UC2827DW-1 is versatile and can be used in various applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Power factor correction circuits
Its reliability and efficiency make it an excellent choice for designing power electronic systems in industrial, telecommunications, and consumer electronics sectors.

Quality and Support

As with all Texas Instruments products, the UC2827DW-1 is built to high-quality standards. Customers can expect robust performance and durability from this PWM controller. Additionally, Texas Instruments provides comprehensive technical support and extensive documentation to assist designers in integrating the UC2827DW-1 into their projects effectively.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0126 $66.0378
6+ $18.0616 $108.3696
9+ $17.4972 $157.4748
12+ $16.9327 $203.1924
16+ $16.3683 $261.8928
21+ $14.6751 $308.1771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess