EN
  • EN
  • DE
  • IT

UC2834N

Part No UC2834N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR DUAL POS/NEG 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Positive Fixed and Negative Fixed
Number of Outputs 2
Operating Supply Current 5.5mA
Voltage - Input 5 V to 35 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-PDIP
Win Source Part Number 213648-UC2834N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2834N CAD Model

Description

Product Overview: UC2834N by Texas Instruments

The UC2834N is a robust and versatile integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the UC28xx family of high-speed Pulse-Width-Modulation (PWM) controllers, which are engineered to deliver precise power control and management solutions across a wide array of electronic applications.

Key Features

  • High-Frequency Operation: The UC2834N operates at a high frequency, enabling the design of power supplies with smaller components, which results in compact and efficient power solutions.
  • Wide Input Voltage Range: This device is designed to handle a broad range of input voltages, making it suitable for various power systems that require a flexible and adaptable power controller.
  • Adjustable Output Control: With its adjustable output control, the UC2834N allows for precise regulation of the output voltage, ensuring compatibility with the power requirements of different electronic devices.
  • Protection Features: The UC2834N comes equipped with multiple protection features including under-voltage lockout, over-current protection, and thermal shutdown, all of which contribute to the safe and reliable operation of the power supply.

Applications

The UC2834N is suitable for a variety of applications, such as:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • LED lighting drivers
  • Telecommunication equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UC2834N is no exception. This device is built to meet the highest industry standards, ensuring long-term performance and stability in the most demanding conditions.

Technical Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources, including datasheets, application notes, and design tools to facilitate the integration of the UC2834N into their projects.

You May Also Be Interested in

Texas Instruments
LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $2.0668
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $71.0050
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $4.0761
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Need more? Email Us
Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin MSOP T/R / IC REG CTRLR SGL POS ADJ 10-MSOP
Lowest to $1.3489
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Semtech Corporation
Lowest to $0.9780
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.3892
Linear Technology
IC REG CTRLR SGL 1.5V 8SOIC / LDO Regulator Pos 1.5V 10A 8-Pin SOIC N Tube
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1451 $60.4353
7+ $16.5294 $115.7058
11+ $16.0129 $176.1419
15+ $15.4963 $232.4445
19+ $14.9798 $284.6162
26+ $13.4301 $349.1826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess