EN
  • EN
  • DE
  • IT

UC2838N

Part No UC2838N
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description MAGNETIC AMPLIFIER CONTROLLER | IC MAGNETIC AMP CONTR 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Power Supply Controller
Supply Voltage (V) 5V ~ 40V
Supply Current 4mA
Temperature Range - Operating -20°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number UC2838
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1275743-UC2838N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2838N CAD Model

Description

Product Overview: UC2838N - Texas Instruments

The UC2838N, manufactured by Texas Instruments, is a robust and versatile PWM controller designed to cater to a wide range of power supply applications. This high-performance integrated circuit is engineered to deliver precise power management, making it an ideal choice for designers looking to enhance the efficiency and reliability of their power supply systems.

Key Features

  • High-Frequency Operation: The UC2838N operates at a high frequency, which allows for smaller-sized components, reducing the overall size and cost of the power supply design.
  • Adjustable Output: It features an adjustable output that enables designers to tailor the voltage levels according to the specific needs of their application.
  • Efficient Power Conversion: The device boasts efficient power conversion, which translates to reduced heat generation and improved overall system performance.
  • Protection Features: With built-in protection features such as under-voltage lockout, over-current protection, and thermal shutdown, the UC2838N ensures safe operation under various conditions, enhancing the durability of the end product.

Applications

The UC2838N is suitable for a broad range of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • LED drivers
  • Telecommunication equipment

Product Specifications

With its advanced features and specifications, the UC2838N stands out as a high-quality PWM controller:

  • Package: The UC2838N is available in a PDIP-16 package, providing a compact solution for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability in a variety of environmental conditions.
  • Input Voltage: The device can manage a wide input voltage range, accommodating various power sources and requirements.

In summary, the UC2838N by Texas Instruments is a top-tier PWM controller that offers flexibility, efficiency, and reliability for designers working on advanced power management solutions. Its high-frequency operation, adjustable outputs, and comprehensive protection features make it a valuable component in any power supply design.

You May Also Be Interested in

Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Intersil
Lowest to $2.8378
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess