EN
  • EN
  • DE

UC2843ADW

Part No UC2843ADW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Buck, Flyback, Forward
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 7.6V ~ 30V
Frequency - Switching Up to 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number UC2843
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693078-UC2843ADW
Ultra Librarian 3D Model Ultra Librarian UC2843ADW CAD Model

Description

The UC2843ADW is a high-performance, fixed-frequency current-mode PWM controller manufactured by Texas Instruments. It is designed for a variety of power supply applications and is well-suited for both isolated and non-isolated topologies. This versatile integrated circuit (IC) is commonly utilized in off-line and DC-to-DC converter configurations, offering efficient power management solutions for designers.

Key Features

  • Operating Frequency: The UC2843ADW operates at a fixed frequency of 500kHz, which allows for smaller-sized components and reduced output ripple, resulting in a compact and efficient power supply design.
  • Voltage Range: This PWM controller can handle a wide input voltage range, making it adaptable to various power sources and ensuring stable operation under fluctuating input conditions.
  • Current-Mode Control: The current-mode control provides superior response to load transients and simplifies loop compensation over voltage-mode control.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to ensure precise duty cycle clamping, which is critical for the protection of the power switch and enhancing the overall reliability of the power supply.
  • Low Startup and Operating Current: The UC2843ADW features low startup current, minimizing stress on the startup resistor and reducing power losses during operation.

Applications

  • AC-DC Converters
  • Isolated and Non-Isolated Power Supplies
  • DC-DC Converters
  • Off-Line Power Supplies
  • Forward Converters
  • Flyback Converters
  • Boost Converters

Package and Quality

The UC2843ADW is available in a 16-pin wide body SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT). This compact packaging allows for efficient use of PCB space. Additionally, Texas Instruments is known for their commitment to quality, ensuring that each IC meets rigorous industry standards for performance and reliability.

Conclusion

With its robust feature set and flexible applications, the UC2843ADW from Texas Instruments stands out as a reliable choice for designers looking to create efficient and compact power supply systems. Its high-frequency operation, current-mode control, and wide input voltage range make it a versatile component for various power management challenges.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
Lowest to $4.0465
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess