EN
  • EN
  • DE

UC285TDKTTT-1

Part No UC285TDKTTT-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST TRANSIENT REPONSE 5-A LOW-DROPOUT REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 7.5V
Output Voltage 1.5V
Voltage Dropout (Maximum) 2.2V @ 5A
Output Current 5A
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 100°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 1275823-UC285TDKTTT-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UC285
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC285TDKTTT-1 CAD Model

Description

Product Overview: UC285TDKTTT-1 from Texas Instruments

The UC285TDKTTT-1 is a robust and versatile low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is specifically engineered to maintain a stable output voltage even when there is a significant difference between the input voltage and the output voltage, ensuring reliable performance for a wide range of electronic applications.

Key Features

  • Adjustable Output Voltage: The UC285TDKTTT-1 allows users to set the output voltage to their desired level, providing flexibility for various design requirements.
  • High Output Current: This device is capable of delivering up to 5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The low dropout voltage minimizes power loss and improves efficiency, which is critical for battery-powered devices.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the application from potential damage due to overheating or excessive current draw.
  • Stable with Low ESR Capacitors: The UC285TDKTTT-1 is designed to be stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, thereby enhancing the overall stability of the power supply.

Applications

The UC285TDKTTT-1 is ideal for a variety of applications that require a stable and reliable power supply. It is commonly used in:

  • Consumer electronics such as audio/visual equipment
  • Telecommunication devices
  • Computing peripherals and networking equipment
  • Industrial control systems
  • Portable and battery-powered devices

Product Specifications

The UC285TDKTTT-1 comes in a compact TO-220 package, which is well-suited for applications where space is at a premium. It operates over an industrial temperature range and is characterized by its robustness in various environmental conditions. Its precision output voltage regulation ensures that connected devices receive a consistent power supply, which is critical for the performance and longevity of electronic components.

With its combination of features, the UC285TDKTTT-1 from Texas Instruments is an excellent choice for designers looking for a reliable LDO voltage regulator that can handle demanding power requirements while maintaining energy efficiency.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8305 $54.1525
12+ $8.8866 $106.6392
18+ $8.6089 $154.9602
25+ $8.3312 $208.2800
32+ $8.0535 $257.7120
42+ $7.2204 $303.2568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess