EN
  • EN
  • DE

UC2876N

Part No UC2876N
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM/VM 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Non-Isolated
Topology Full-Bridge
Voltage - Start Up 15.25V
Supply Voltage - Operating 9.5 V to 20 V
Duty Cycle 100%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 20-PDIP
Win Source Part Number 138204-UC2876N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2876N CAD Model

Description

The UC2876N from Texas Instruments is a phase-shift Pulse Width Modulation (PWM) controller designed to deliver high-performance solutions for a variety of power conversion applications. This integrated circuit (IC) is particularly suited for full-bridge or push-pull topologies and is commonly used in high-density power supplies that require efficient and reliable operation.

Featuring an advanced control method, the UC2876N provides zero-voltage switching (ZVS), which dramatically reduces switching losses and improves overall efficiency. This is particularly beneficial in applications where energy efficiency is paramount, such as server power supplies, telecommunications equipment, and industrial power systems.

The device operates with an input voltage range that accommodates standard industry requirements, making it a versatile choice for designers. Its built-in features include programmable soft-start, under-voltage lockout (UVLO), and over-current protection, which enhance the safety and reliability of the power supply system.

With its robust design, the UC2876N ensures stable operation even under varying load conditions. The IC's high-frequency operation capability allows for the use of smaller external components, which can help reduce the overall size and cost of the power supply. Additionally, the IC's multi-phase capability allows for the use of interleaved phases to further reduce input and output ripple, improving performance.

The UC2876N is available in a through-hole mount package, which ensures ease of integration into various PCB designs. Its pin configuration is optimized for straightforward implementation and minimal external component count, which helps to simplify the design process and accelerate time-to-market for new products.

In summary, the Texas Instruments UC2876N phase-shift PWM controller is a reliable and efficient solution for designers looking to create advanced power systems. With its emphasis on performance, flexibility, and ease of use, it stands out as a preferred choice for a wide range of power conversion applications.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4838 $64.4514
6+ $17.6278 $105.7668
9+ $17.0769 $153.6921
13+ $16.5260 $214.8380
16+ $15.9752 $255.6032
21+ $14.3226 $300.7746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess