EN
  • EN
  • DE

UC2907DWTR

Part No UC2907DWTR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LOAD SHARE CONTR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Load Share Controller
Operating Supply Current 6mA
Supply Voltage - Operating 4.5 V to 35 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 139654-UC2907DWTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2907DWTR CAD Model

Description

The UC2907DWTR from Texas Instruments is a sophisticated integrated circuit designed for the management of battery charge systems. This device is particularly adept at handling rechargeable battery packs, ensuring they are charged safely, efficiently, and reliably. With its advanced features and robust design, the UC2907DWTR is an ideal choice for applications requiring precise battery charge control.

Key Features

  • Precision Voltage Reference: The controller maintains a tight voltage regulation to ensure the battery is charged accurately, enhancing the longevity and reliability of the battery.
  • Charge Control: It offers a range of charge control features including current limiting and temperature compensation, which are essential for maintaining battery health during the charge cycle.
  • Dual Mode Operation: The UC2907DWTR can operate in either voltage tracking or independent modes, providing flexibility for various charging scenarios.
  • Charge Status Indicators: Built-in LED drivers signal the charge status, which is a convenient feature for users to monitor the charging process.
  • Wide Input Voltage Range: It can handle a broad range of input voltages, making it suitable for various power supply configurations.

Applications

The UC2907DWTR is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Portable electronic devices
  • Electric vehicles
  • Uninterruptible power supplies (UPS)
  • Industrial charging systems

Package and Availability

The device comes in a surface-mount package, designated as DWTR, which is conducive to modern, automated assembly lines. This package type ensures a compact footprint and solid performance in a wide array of environmental conditions. Texas Instruments provides this component in tape and reel form, facilitating efficient handling and placement during the manufacturing process.

With its comprehensive feature set and flexible application scope, the UC2907DWTR is a prime choice for designers and engineers looking to implement a reliable battery charging solution in their products. Texas Instruments' commitment to quality and performance is evident in this robust and versatile charge controller.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3241 $90.6482
3+ $37.1890 $111.5670
5+ $36.0269 $180.1345
6+ $34.8647 $209.1882
8+ $33.7026 $269.6208
10+ $30.2161 $302.1610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess