EN
  • EN
  • DE

UC3525AJ

Part No UC3525AJ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Regulating Pulse Width Modulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275865-UC3525AJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3525AJ CAD Model

Description

The Texas Instruments UC3525AJ is a versatile and robust integrated circuit designed for regulating pulse width modulators. This high-performance component is engineered to provide precise control for a wide variety of power conversion applications. The UC3525AJ is part of the UCx525 family, known for its reliability and flexibility in managing and optimizing power supply operations.

Key Features

  • Adjustable Output Control: The UC3525AJ comes with an adjustable output that allows users to fine-tune the pulse width modulation to suit specific application requirements, ensuring efficient power management.
  • Dual Channel Capability: This device can operate in a dual-channel mode, which enables the concurrent regulation of two separate outputs or phases, enhancing the power supply design's overall performance.
  • Wide Range Oscillator: The built-in oscillator of the UC3525AJ features a wide range, which can be programmed over a frequency range of up to 500 kHz, providing flexibility in the design of the power supply circuit.
  • High Current Totem Pole Outputs: It possesses high current totem pole outputs capable of sourcing or sinking up to 200 mA, making it suitable for driving power MOSFETs or IGBTs directly.
  • Soft-Start Functionality: The UC3525AJ includes a soft-start feature that gradually increases the output voltage, reducing the initial inrush current and minimizing stress on the power supply components at startup.
  • Under-Voltage Lockout: With an under-voltage lockout function, the device ensures that the power supply operates only when the input voltage is within an acceptable range, thus protecting the circuit from low-voltage conditions.

Applications

The UC3525AJ is ideal for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Class D power amplifiers
  • LED lighting systems

With its robust design and comprehensive features, the Texas Instruments UC3525AJ Regulating Pulse Width Modulators provide designers with a reliable and efficient solution for advanced power supply designs. Its versatility and performance make it a go-to choice for professionals seeking to create sophisticated and energy-efficient electronic systems.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3905 $52.1715
8+ $14.2692 $114.1536
11+ $13.8233 $152.0563
15+ $13.3774 $200.6610
20+ $12.9314 $258.6280
26+ $11.5937 $301.4362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess