EN
  • EN
  • DE

UC3625DWTRG4

Part No UC3625DWTRG4
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description Brushless DC Motor Controller 28-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Interface Parallel
Lead Free Lead Free
Max Operating Temperature 70 °C
Max Output Current 500 mA
Max Supply Voltage 18 V
Min Operating Temperature 0 °C
Min Supply Voltage 10 V
Nominal Supply Current 14.5 mA
Number of Pins 28
Output Current 200 mA
Output Voltage 50 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Weight 792.000628 mg
Win Source Part Number 1123238-UC3625DWTRG4
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3625DWTRG4 CAD Model

Description

Product Overview: Texas Instruments UC3625DWTRG4

The Texas Instruments UC3625DWTRG4 is a high-performance integrated circuit designed for brushless DC motor control applications. This advanced motor controller combines a flexible set of features with robust design to deliver efficient and reliable performance for a wide range of motor driving applications.

Key Features

  • Integrated Functions: The UC3625DWTRG4 integrates a pre-driver circuit for brushless DC motors, which includes a three-phase output driver that can handle moderate power levels.
  • High Voltage Operation: It is capable of operating at voltages up to 60V, making it suitable for a diverse set of applications that require higher operational voltages.
  • Advanced Protection: The device includes under-voltage lockout, over-current protection, and thermal shutdown features to ensure the safety and longevity of the motor and controller.
  • Flexible Input Signal Interface: The UC3625DWTRG4 accepts a wide range of input signals, allowing it to be easily integrated into various control architectures.
  • PWM Capability: With its built-in pulse-width modulation (PWM) circuitry, this controller provides precise control over motor speed and torque.

Applications

The UC3625DWTRG4 is versatile and can be used in a variety of applications including:

  • Industrial Drives
  • Automotive Systems
  • Robotics
  • Computer Peripherals
  • Heating, Ventilation, and Air Conditioning (HVAC) Systems

Package and Quality

The device comes in a 24-Pin SOIC (DW) package, which is designed for surface mount technology (SMT). The UC3625DWTRG4 is provided in tape and reel form for ease of handling and manufacturing integration. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards to ensure performance and reliability.

Conclusion

The Texas Instruments UC3625DWTRG4 motor controller is an ideal solution for designers looking for a reliable, high-performance motor control IC. With its robust protection features and versatile application range, this controller stands out as a top choice for your motor driving needs.

You May Also Be Interested in

Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xicor Inc.
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Zarlink
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess