EN
  • EN
  • DE

UC3625QTR

Part No UC3625QTR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Technology Power MOSFET, Power Darlington
Applications General Purpose
Supply Voltage - Operating 10 V to 18 V
Temperature Range - Operating 0°C to 70°C (TJ)
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 1115484-UC3625QTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3625QTR CAD Model

Description

Introducing the UC3625QTR Motor Controller from Texas Instruments

The UC3625QTR by Texas Instruments is a sophisticated motor controller designed to deliver precision and efficiency for a broad range of motor control applications. This integrated circuit is part of TI's reputable line of motor control solutions, which are known for their reliability and performance.

Optimized for Performance

The UC3625QTR is engineered to provide optimal control for brushless DC motors, combining features that enable smooth operation and precise control. It is equipped with a high-performance PWM (Pulse Width Modulation) controller, which allows for fine-tuned speed regulation and efficient power management. This results in quieter operation, extended motor life, and reduced energy consumption.

Advanced Features

With its advanced circuitry, the UC3625QTR offers a variety of features that enhance its functionality:

  • Integrated Fault Protection: The device includes under-voltage lockout and thermal shutdown features, which safeguard the motor and controller against potential damage due to abnormal operating conditions.
  • Flexible Power Supply Options: It supports a wide range of supply voltages, making it versatile for use in different system configurations and ensuring compatibility with various motor types.
  • Dual Channel Output: The controller provides dual channel outputs, which can be used to drive two motors simultaneously or to implement a full-bridge motor drive configuration.
  • Programmable Dead-Time: Users can adjust the dead-time between drive signals to optimize switching and minimize power losses, enhancing overall efficiency.

Robust and Reliable

The UC3625QTR is built to withstand the rigors of industrial environments. Its robust design ensures reliable operation even under harsh conditions, making it an ideal choice for applications such as factory automation, robotics, and automotive systems.

Easy Integration

Thanks to its compact QFN package, the UC3625QTR can be easily integrated into space-constrained designs. Its pin-compatible layout with other devices in the UC family allows for simple upgrades and scalability within product lines.

Whether you are designing a new motor control system or upgrading an existing one, the UC3625QTR from Texas Instruments stands as a powerful solution that can meet the demands of your application with precision and reliability.

You May Also Be Interested in

NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess