EN
  • EN
  • DE
  • IT

UC3637DWTR

Part No UC3637DWTR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Controller - Commutation, Direction Management
Applications General Purpose
Supply Voltage - Operating 2.5 V to 20 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 213652-UC3637DWTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3637DWTR CAD Model

Description

The UC3637DWTR is a high-performance, integrated motor driver manufactured by Texas Instruments, designed for a wide range of applications requiring precise and efficient motor control. This advanced motor driver is well-suited for driving stepper motors, brushless DC motors, and other motor types in industrial, automotive, and consumer electronics sectors.

Key Features

  • Integrated Circuit: The UC3637DWTR is a complete motor driver solution that integrates multiple features into a single package, reducing the need for additional components and simplifying the design process.
  • High Voltage Operation: With an operating voltage range that accommodates various power supplies, this driver is versatile for different motor specifications and application requirements.
  • Advanced Protection: The device includes over-current protection, thermal shutdown, and under-voltage lockout features, ensuring reliable operation and safeguarding the motor and the driver from potential damage.
  • Efficient Power Management: The UC3637DWTR provides efficient power management, resulting in reduced power loss and improved overall system efficiency, which is critical for battery-powered applications.
  • Flexible Control Options: Offering multiple control interfaces, this motor driver allows for easy integration with microcontrollers and other control hardware, providing flexibility in system design.
  • Surface-Mount Package: The device comes in a surface-mount package, which is ideal for modern, compact PCB designs, allowing for high-density board layouts.

Applications

The UC3637DWTR is engineered to meet the demands of a diverse set of applications. It is commonly used in precision servo controls, robotics, office automation machines, and factory automation systems. Its reliability and performance also make it suitable for automotive subsystems, such as power windows and mirrors, as well as in consumer electronics where precise motor control is essential.

Availability

This product is available in tape and reel packaging, denoted by the 'TR' suffix, facilitating automated assembly processes for high-volume production. The UC3637DWTR is part of Texas Instruments' commitment to providing innovative, robust, and energy-efficient solutions for motor control applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
CD MOTOR DRIVER, PDSO30
Need more? Email Us
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 40WLCSP
Lowest to $5.9627
Texas Instruments
PROTOTYPE
Need more? Email Us
National Semiconductor (TI)
BRUSHLESS DC MOTOR CONTROLLER
Need more? Email Us
STMicroelectronics
IC MOTOR DRIVER 8V-20V 20SO / Motor Driver Power MOSFET Serial 20-SO
Need more? Email Us
Fairchild/ON Semiconductor
BRUSH DC MOTOR CONTROLLER
Lowest to $0.3033
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
Lowest to $9.3619
Rohm Semiconductor
IC MOTOR DRVR 4.5V-10V 24HTSSOP
Lowest to $3.3283
Fairchild/ON Semiconductor
CD MOTOR DRIVER, PDSO28
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7277 $61.0939
16+ $7.1612 $114.5792
25+ $6.9374 $173.4350
34+ $6.7136 $228.2624
44+ $6.4898 $285.5512
58+ $5.8185 $337.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess