EN
  • EN
  • DE
  • IT

UC37133D

Part No UC37133D
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart Power Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type Bipolar
Interface On/Off
Voltage - Load 8 V ~ 65 V
Current - Output (Maximum) 300mA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1275900-UC37133D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC37133
Introduction Date May 16, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC37133D CAD Model

Description

The UC37133D, manufactured by Texas Instruments, is a high-speed power driver designed to deliver exceptional performance and reliability for a wide range of power applications. This versatile chip is an integral component for systems that require efficient and precise power control, making it an ideal choice for designers and engineers looking to enhance their power management solutions.

Key Features

  • High-Speed Operation: The UC37133D is engineered to operate at high speeds, ensuring rapid response times and accurate power delivery to meet the demands of modern electronic devices.
  • Low Drive Current: Despite its high-speed capabilities, the device maintains a low drive current, reducing power consumption and heat generation for more efficient operation.
  • Robust Output Drive: With a strong output drive capability, the UC37133D can handle high current loads, making it suitable for driving a variety of power components including MOSFETs and IGBTs.
  • Wide Supply Voltage Range: The device supports a broad range of supply voltages, providing flexibility in system design and ensuring compatibility with various power sources.
  • Protection Features: The UC37133D includes built-in protection features such as under-voltage lockout (UVLO), which safeguards the device and the system against erratic power supply conditions.

Applications

The Texas Instruments UC37133D is suitable for a diverse array of applications where precise and efficient power control is paramount. These applications include, but are not limited to, switch-mode power supplies, DC-DC converters, motor controllers, and power inverters. Its robust design ensures that it can be used in both consumer electronics and industrial applications where reliability and performance are critical.

Technical Specifications

The UC37133D comes in a compact 8-pin SOIC package, making it easy to integrate into a variety of circuit designs. It operates over a temperature range of -40°C to 85°C, ensuring consistent performance across a wide range of environmental conditions. The device's high-speed operation and low power dissipation make it an excellent choice for energy-sensitive applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess