EN
  • EN
  • DE
  • IT

UC3833DW

Part No UC3833DW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description Precision Low Dropout Linear Controllers | IC LNR REG CTRLR 1OUT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Positive Fixed
Supply Current 9.5mA
Parts Input Voltage (V) 4.5V ~ 36V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number UC3833
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 1275937-UC3833DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3833DW CAD Model

Description

The UC3833DW from Texas Instruments is a high-performance integrated circuit designed for advanced power management and control applications. This robust component is part of TI's extensive range of power management solutions, tailored to meet the demanding requirements of modern electronic devices.

Key Features

  • High Output Drive Capability: The UC3833DW is capable of driving high-capacity loads, making it suitable for a wide range of applications, including motor control, power supply units, and LED drivers.
  • Wide Operating Voltage Range: This device operates across a broad voltage spectrum, ensuring versatility in various system designs and allowing for seamless integration into multiple platforms.
  • Advanced Protection Features: It includes over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage due to abnormal operating conditions.
  • High-Efficiency Operation: The UC3833DW is designed for efficient power conversion, which helps to reduce energy consumption and heat generation in the end application.

Applications

The UC3833DW is commonly used in a variety of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • DC to DC Converters
  • LED Lighting Systems
  • Motor Control Circuits
  • Power Inverters

Technical Specifications

The UC3833DW comes in a 16-pin SOIC package and offers a range of technical specifications:

  • Input Voltage: Up to 60V
  • Operating Temperature: -40°C to 85°C
  • High-Speed Switching Frequency

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UC3833DW is no exception. It undergoes rigorous testing and quality control measures to ensure it meets TI's high standards, providing peace of mind for manufacturers and engineers who choose this component for their designs.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact your local TI sales representative.

You May Also Be Interested in

Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
Texas Instruments
IC REG CTRLR SGL 2V 16-SOIC / LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC T/R
Lowest to $36.0198
Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG CTRLR SGL POS ADJ
Lowest to $0.2021
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6011 $59.2022
5+ $24.2881 $121.4405
7+ $23.5291 $164.7037
9+ $22.7701 $204.9309
12+ $22.0111 $264.1332
16+ $19.7341 $315.7456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 269 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess