EN
  • EN
  • DE

UC3841DWTR

Part No UC3841DWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8 V to 32 V
Frequency - Switching 500kHz
Duty Cycle (Max) 95%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Ramp, Reset, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 119334-UC3841DWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3841DWTR CAD Model

Description

Product Overview: Texas Instruments UC3841DWTR

The Texas Instruments UC3841DWTR is a high-performance current mode PWM controller that is specifically designed for off-line and DC-to-DC converter applications offering the designer a cost-effective solution with minimal external components. This integrated circuit is well-suited for a variety of power supply designs, particularly those requiring precise current limiting capabilities.

The UC3841DWTR operates at a fixed frequency that is set by an external resistor and capacitor. It provides all the necessary features to implement off-line or DC-to-DC fixed-frequency current-mode control schemes with a minimal number of external components. The device has an automatic feed-forward compensation and a pulse-by-pulse current limiting feature which enhances system reliability and simplifies the design of over-current protection.

Key Features:

  • Trimmed Oscillator for Precise Frequency Control: The oscillator frequency is trimmed to a tight tolerance at the factory, ensuring consistent performance across all devices.
  • Automatic Feed-Forward Compensation: This feature helps to maintain stability and improve transient response in widely varying conditions.
  • Pulse-by-Pulse Current Limiting: The UC3841DWTR offers excellent protection for the power supply components by limiting the current in each cycle, preventing stress on the system during overload conditions.
  • Low Startup and Operating Current: The device's low startup current minimizes stress on the startup resistor and ensures efficient operation.
  • Under-Voltage Lockout with Hysteresis: The under-voltage lockout (UVLO) ensures that the device operates at the correct voltage level, enhancing safety and reliability.
  • High Current Totem Pole Output: The totem pole output is capable of driving a power MOSFET or IGBT directly, simplifying the design of the power stage.

Applications:

The UC3841DWTR is versatile and can be used in a range of applications, including:

  • Switching power supplies
  • Power converters
  • Battery chargers
  • Power factor correction modules
  • LED drivers

The UC3841DWTR comes in a 16-pin SOIC package, which is suitable for surface-mount technology (SMT) and is available in tape and reel for automated assembly processes. With its robust feature set and proven reliability, the UC3841DWTR from Texas Instruments is an excellent choice for your power management needs.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5010 $55.0100
23+ $4.5137 $103.8151
35+ $4.3726 $153.0410
48+ $4.2316 $203.1168
62+ $4.0905 $253.6110
82+ $3.6674 $300.7268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess