EN
  • EN
  • DE
  • IT

UC3843AD8G4

Part No UC3843AD8G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 8-SOIC
Manufacturer Texas Instruments
Package Tube
Supply Voltage 7.6V ~ 30V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name UC3843
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938031-UC3843AD8G4
Ultra Librarian 3D Model Ultra Librarian UC3843AD8G4 CAD Model

Description

Product Overview: UC3843AD8G4

The UC3843AD8G4 is a high-performance, fixed-frequency current-mode PWM controller from Texas Instruments, engineered to facilitate the design of efficient and robust power supply systems. Housed in a compact 8-pin SOIC package, this integrated circuit is ideally suited for a variety of switch-mode power supply applications, including off-line and DC-to-DC converters.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: The UC3843AD8G4 is tailored for various converter topologies, making it versatile for numerous applications.
  • Current-Mode Operation: Provides improved transient response, simplified loop compensation, and consistent predictable behavior under a wide range of conditions.
  • Trimmed Oscillator Discharge Current: Ensures stable frequency operation over temperature and processing variations.
  • Automatic Feed-Forward Compensation: Helps to maintain regulation over varying input voltages.
  • Pulse-by-Pulse Current Limiting: Offers enhanced protection for the power supply components by limiting the maximum current.
  • Under-Voltage Lockout (UVLO): Both start-up and operational thresholds are programmed, ensuring the device operates correctly at appropriate voltage levels.
  • Low Startup and Operating Current: Minimizes power consumption during both start-up and operation, thus improving efficiency.

Applications

  • AC-DC Power Supplies
  • Isolated and Non-Isolated Flyback Converters
  • Forward Converters
  • Boost Converters
  • Battery Chargers
  • Power Supply Over-Voltage Protection Circuits

Quality and Reliability

As with all Texas Instruments products, the UC3843AD8G4 is designed to meet high standards of quality and reliability. It undergoes rigorous testing to ensure performance in demanding conditions, making it a reliable choice for critical power management applications.

Conclusion

The UC3843AD8G4 by Texas Instruments represents a blend of efficiency, flexibility, and reliability. With its current-mode architecture and comprehensive feature set, this PWM controller is an excellent choice for developers looking to create sophisticated power supply systems with a focus on performance and energy conservation.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7771 $50.5115
160+ $0.6377 $102.0320
245+ $0.6177 $151.3365
335+ $0.5978 $200.2630
435+ $0.5779 $251.3865
580+ $0.5181 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess