EN
  • EN
  • DE

UC3843ANG4

Part No UC3843ANG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-PDIP
Win Source Part Number 137362-UC3843ANG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3843ANG4 CAD Model

Description

The UC3843ANG4 is a high-performance current mode PWM controller manufactured by Texas Instruments. It is designed for off-line and DC-to-DC converter applications offering the designer a cost-effective solution with minimal external components. This integrated circuit provides all the necessary features to implement fixed-frequency, current-mode control schemes with a minimal external parts count.

Key Features

  • Trimmed Oscillator for Precise Frequency Control: The oscillator frequency is precisely trimmed to ensure accurate and consistent operation of the PWM controller across various conditions.
  • Oscillator Frequency Guaranteed at 250kHz: The UC3843ANG4 guarantees an oscillator frequency of 250kHz, which is optimal for a wide range of power supply applications.
  • Current Mode Operation to 500kHz: The controller can operate at frequencies up to 500kHz, allowing for the design of compact and efficient power supplies.
  • Automatic Feed Forward Compensation: This feature enhances the performance by compensating for varying input voltages without the need for additional circuitry.
  • Pulse-by-Pulse Current Limiting: The UC3843ANG4 is equipped with an integrated current limit feature to protect the power supply components from overcurrent conditions.
  • Enhanced Load Response Characteristics: The device offers improved load response characteristics, which is critical for maintaining output voltage stability under dynamic load conditions.
  • Under-Voltage Lockout with Hysteresis: A built-in under-voltage lockout with hysteresis ensures that the device operates only when the supply voltage is within an acceptable range.
  • Double Pulse Suppression: This feature prevents erroneous operation and enhances system reliability by suppressing double pulses.

Applications

The UC3843ANG4 is suitable for a broad array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Supply for Battery Chargers
  • LED Drivers
  • Offline Adapters

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The UC3843ANG4 is no exception and has been rigorously tested to meet stringent industry standards for performance and reliability, making it a trusted choice for your power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess