EN
  • EN
  • DE

UC3843N

Part No UC3843N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 97%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-PDIP
Win Source Part Number 035691-UC3843N
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian UC3843N CAD Model

Description

The UC3843N is a high-performance current mode pulse width modulation (PWM) controller from Texas Instruments. It is designed for off-line and DC-to-DC converter applications with minimal external components. This integrated circuit provides the necessary features to implement efficient fixed-frequency current mode control schemes while maintaining simplicity in design.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: The UC3843N is tailored for various converter topologies, offering flexibility in design for power supply systems.
  • Low Start-up Current: This feature is crucial for reducing standby power consumption, making it suitable for energy-efficient applications.
  • Automatic Feed Forward Compensation: Enhances performance by compensating for variations in input voltage without the need for additional external components.
  • Pulse-by-Pulse Current Limiting: Provides reliable protection against short circuits and overcurrent conditions, enhancing the safety and durability of your design.
  • Under-Voltage Lockout (UVLO) with Hysteresis: Ensures stable operation by preventing the device from turning on until the supply voltage reaches an acceptable level.
  • High Current Totem Pole Output: Ideal for driving a power MOSFET or IGBT directly, thus simplifying the design and reducing component count.
  • Trimmed Oscillator Discharge Current: Allows for precise duty cycle control, which is critical in maintaining consistent performance across different loads and conditions.

Applications

The UC3843N is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Supply for Battery Chargers
  • LED Drivers
  • AC-DC Adapters

With its robust design and comprehensive feature set, the UC3843N from Texas Instruments is a reliable choice for designers looking to create sophisticated power management solutions while maintaining cost-effectiveness and simplicity.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6294 $57.0290
75+ $1.3370 $100.2750
120+ $1.2952 $155.4240
160+ $1.2534 $200.5440
210+ $1.2116 $254.4360
280+ $1.0863 $304.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess