EN
  • EN
  • DE

UC3845D8TR

Part No UC3845D8TR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 035708-UC3845D8TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UC3845D8TR CAD Model

Description

The UC3845D8TR from Texas Instruments is a high-performance current mode PWM controller that is widely used in switch mode power supplies (SMPS) and DC-DC converters. This integrated circuit is designed to offer precise electrical control with a variety of features that enhance the efficiency and reliability of power systems.

Key Features

  • Output Control: The UC3845D8TR provides a single output that is capable of delivering pulse-width modulation (PWM) signals. This enables the control of power levels to the load with high precision.
  • Operating Frequency: It operates at a fixed frequency of 500kHz, which is a common standard for many power applications, allowing for smaller passive components and a compact overall design.
  • Current Mode Control: The device employs current mode control which offers excellent output voltage regulation, fast transient response, and inherent pulse-by-pulse current limiting.
  • High Maximum Duty Cycle: The UC3845D8TR is capable of a maximum duty cycle of 100%, making it suitable for a wide range of applications that require high power delivery for extended periods.
  • Under-Voltage Lockout: With built-in under-voltage lockout (UVLO) feature, the IC ensures that the power supply operates only when the input voltage is within an acceptable range, thus protecting the system from low voltage conditions.
  • Trimmed Oscillator: The oscillator frequency and timing resistors are precisely trimmed, ensuring consistent and reliable operation across multiple devices.
  • Package: The UC3845D8TR is available in a compact 8-pin SOIC package, which is well-suited for space-constrained applications.

Applications

The UC3845D8TR is ideal for a variety of applications, including:

  • Offline and DC to DC converter systems
  • Power supplies for computers, TVs, and other consumer electronics
  • Industrial power systems
  • Battery-operated equipment
  • LED lighting drivers

With its robust design and comprehensive feature set, the UC3845D8TR by Texas Instruments is an excellent choice for designers looking to create efficient and reliable power supply solutions.

You May Also Be Interested in

ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.7001
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $3.6799
Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.7727
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.6622
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.5821
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $12.0882
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $41.3342

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6821 $51.1575
180+ $0.5597 $100.7460
280+ $0.5422 $151.8160
385+ $0.5247 $202.0095
495+ $0.5072 $251.0640
660+ $0.4548 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,790 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess