The UC3845N-TI, manufactured by Texas Instruments, is a high-performance current mode pulse width modulation (PWM) controller that offers efficient power management for a wide range of applications. This integrated circuit is designed to facilitate the implementation of off-line or DC to DC fixed-frequency current mode control schemes with minimal external components.
Key Features:
- Optimized for Off-line and DC to DC Converters: The UC3845N-TI is tailored for various converter topologies, including boost, buck, flyback, and forward converters, making it a versatile choice for power supply designs.
- Low Startup and Operating Current: This device features a low startup current of typically 0.5mA and an operating current of typically 8.5mA, contributing to the overall efficiency of the power supply.
- High Current Totem Pole Output: The totem pole output is capable of delivering 500mA of peak current, which is suitable for driving a power MOSFET or IGBT directly, simplifying the design.
- Automatic Feed Forward Compensation: The UC3845N-TI includes feed forward compensation that helps maintain stable operation over a wide range of input voltages and output powers.
- Pulse-by-Pulse Current Limiting: Enhanced protection is provided by the pulse-by-pulse current limiting feature, which prevents overcurrent conditions that could damage the controller or power stage components.
- Under-Voltage Lockout (UVLO): Both start-up and operational UVLO thresholds are incorporated to ensure the controller starts up and operates correctly at sufficient supply voltages.
Applications:
The UC3845N-TI is suitable for a range of applications, including:
- Switching power supplies
- Power converters for computers and telecom equipment
- Battery chargers
- DC-DC modules
- LED drivers
With its robust design and comprehensive features, the UC3845N-TI from Texas Instruments is an excellent choice for designers looking to create efficient and reliable power supply solutions.