EN
  • EN
  • DE

UC3895DW

Part No UC3895DW
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 385928-UC3895DW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3895DW CAD Model

Description

The UC3895DW is a sophisticated integrated circuit designed by Texas Instruments for advanced power management. This device is specifically engineered to facilitate phase-shifted full-bridge topologies, offering high efficiency and performance for a wide range of applications, including telecom power supplies, server power supplies, and industrial power systems.

Key Features

  • Phase-Shift Control: The UC3895DW implements phase-shift modulation, providing zero-voltage switching (ZVS) that minimizes switching losses and enhances system efficiency.
  • Wide Operating Range: This device is capable of handling a broad range of input voltages, making it versatile for various power supply designs.
  • Integrated Gate Drivers: It comes with built-in high-current gate drivers, simplifying the design and reducing the need for additional components.
  • Programmable Oscillator: The onboard oscillator can be programmed for precise frequency control, which is crucial for resonant power supplies.
  • Protection Features: The UC3895DW includes multiple protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications

The UC3895DW is ideal for power conversion in high-performance applications that require efficient and reliable operation. Its robust design and comprehensive feature set make it an excellent choice for:

  • Telecommunications equipment
  • Server and data center power supplies
  • Industrial power systems
  • Electric vehicle charging stations

Technical Specifications

Parameter Value
Package Type SOIC-20
Input Voltage Up to 20V
Switching Frequency Up to 1MHz
Operating Temperature -40°C to +85°C

With the UC3895DW, Texas Instruments continues its tradition of providing innovative, industry-leading power management solutions. The UC3895DW is not just a component; it's a cornerstone for building efficient, high-performance power systems that meet the demands of today's technology.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess