EN
  • EN
  • DE

UC3902DTRG4

Part No UC3902DTRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LOAD SHARE CONTROLLER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Load Share Controller
Operating Supply Current 4mA
Supply Voltage - Operating 2.7 V to 20 V
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115610-UC3902DTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3902DTRG4 CAD Model

Description

The UC3902DTRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments. It is specifically engineered to provide reliable load share control for power supplies, ensuring that multiple power supply units (PSUs) can operate in parallel, thus enhancing the overall system reliability, efficiency, and scalability.

Key Features

  • Load Share Accuracy: The UC3902DTRG4 boasts excellent load-sharing accuracy, enabling uniform distribution of electrical loads across multiple power supplies.
  • Voltage Range: It operates over a wide input voltage range, making it versatile for various applications.
  • Current Share Pin: This pin provides a direct method for setting up the current share loop, simplifying the design process.
  • High Reliability: Designed with the quality assurance of Texas Instruments, the UC3902DTRG4 is built to last and perform under demanding conditions.

Applications

The UC3902DTRG4 is ideal for use in redundant power systems, server farms, telecom infrastructure, and any other application that requires multiple power supplies to share a common load. Its ability to ensure balanced load distribution across PSUs helps prevent system overloads and enhances the operational lifespan of individual power units.

Product Specifications

Parameter Value
Package/Case SOIC-16
Mounting Type Surface Mount
Operating Temperature -40°C to +85°C
RoHS Status RoHS Compliant

Quality and Support

As with all Texas Instruments products, the UC3902DTRG4 comes with comprehensive technical support and documentation. Customers can access a wide range of resources, including datasheets, application notes, and design tools, to facilitate the integration of the UC3902DTRG4 into their projects.

Whether you are designing a new power supply system or upgrading an existing one, the UC3902DTRG4 from Texas Instruments represents a reliable and efficient solution for load sharing control.

You May Also Be Interested in

ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1232 $56.9856
18+ $5.8447 $105.2046
27+ $5.6621 $152.8767
37+ $5.4794 $202.7378
48+ $5.2968 $254.2464
64+ $4.7488 $303.9232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess