EN
  • EN
  • DE

UC494J/883B

Part No UC494J/883B
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Magnetic Amplifier Controller 16-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Win Source Part Number 1220550-UC494J/883B
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC494J/883B CAD Model

Description

Product Overview: UC494J/883B by Texas Instruments

The UC494J/883B is a high-performance current mode PWM controller manufactured by Texas Instruments, designed to offer exceptional precision and flexibility for power supply systems. This integrated circuit is specifically engineered to cater to the stringent requirements of military and aerospace applications, adhering to the 883B standard, which signifies its reliability and robustness in harsh environments.

Key Features

  • Current Mode Control: The UC494J/883B operates using current mode control which provides superior transient response, simplified loop compensation, and inherent protection against overcurrent conditions.
  • Wide Operating Range: This device is characterized by a wide input voltage range, making it suitable for various applications, from simple low-voltage operations to complex, high-voltage systems.
  • High-Frequency Operation: It allows for high-frequency operation which reduces the size of passive components, leading to a more compact power supply design.
  • Adjustable Output Voltage: The output voltage can be precisely regulated to meet the specific needs of the application, ensuring a flexible and adaptable power solution.
  • Thermal Shutdown: The UC494J/883B incorporates a thermal shutdown feature that protects the device from overheating, enhancing the longevity and reliability of the power supply.

Applications

The versatility of the UC494J/883B makes it an ideal choice for a wide array of applications, particularly in systems where reliability is non-negotiable. These include:

  • DC-DC converters
  • Switched-mode power supplies
  • Power distribution systems in military and aerospace sectors
  • High-reliability industrial applications

With its robust design and advanced control features, the UC494J/883B by Texas Instruments stands out as a premier solution for designers who require a dependable and high-performance PWM controller that can withstand the rigors of extreme conditions and meet the highest standards of quality and performance.

You May Also Be Interested in

Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess