EN
  • EN
  • DE

UCC1801J883B

Part No UCC1801J883B
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW-POWER BICMOS CURRENT-MODE PW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series UCC280x
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 7.4V ~ 12V
Frequency - Switching 46kHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Serial Interfaces -
Control Features Current Limit, Dead Time Control, Soft Start
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1380195-UCC1801J883B
Ultra Librarian 3D Model Ultra Librarian UCC1801J883B CAD Model

Description

Product Overview: UCC1801J883B by Texas Instruments

The UCC1801J883B is a high-performance, military-grade integrated circuit manufactured by Texas Instruments, designed to cater to a wide range of power supply applications. This component is specifically engineered to deliver efficient and reliable performance in systems where robustness and precision are paramount. With its military qualifications, the UCC1801J883B is suitable for use in demanding environments, including aerospace, defense, and other applications that require adherence to stringent standards.

Key Features

  • Voltage Range: The UCC1801J883B operates over a wide voltage range, making it versatile for various power supply designs.
  • Low Power Consumption: Designed for energy efficiency, this IC consumes minimal power, which is crucial for battery-powered and energy-sensitive applications.
  • Robust Output Drive: With a strong output drive capability, this device can effectively control power MOSFETs, ensuring reliable switching performance.
  • Temperature Range: The military-grade temperature range ensures that the device operates reliably across extreme temperature conditions.
  • Protection Features: It includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown, safeguarding the circuit from potential damage.

Applications

The UCC1801J883B is ideal for a variety of military and high-reliability applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power management systems
  • Aerospace and defense electronics
  • Other mission-critical environments

Quality and Reliability

As a product that meets military specifications, the UCC1801J883B is subjected to rigorous testing and quality control processes. Texas Instruments' commitment to quality ensures that each IC provides consistent performance and reliability. The device's packaging is designed to withstand harsh conditions, providing additional assurance for applications that cannot afford failure.

In summary, the UCC1801J883B from Texas Instruments stands out as a robust, efficient, and reliable solution for power management in systems where failure is not an option. Its comprehensive feature set and adherence to military standards make it an excellent choice for designers seeking a trusted component for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess