EN
  • EN
  • DE

UCC1806J883B

Part No UCC1806J883B
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW POWER, DUAL OUTPUT, CURRENT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Output Type PWM
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 8V ~ 14.5V
Frequency - Switching 47kHz
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces -
Control Features Current Limit, Enable, Frequency Control
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1380199-UCC1806J883B
Ultra Librarian 3D Model Ultra Librarian UCC1806J883B CAD Model

Description

The UCC1806J883B is a robust and reliable integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-performance component is part of the UCCx806 family of BiCMOS current-mode PWM controllers, which are engineered to provide precise power regulation and management in a variety of electronic applications.

Key Features

  • BiCMOS Technology: The UCC1806J883B leverages advanced BiCMOS technology, which combines the benefits of both Bipolar and CMOS transistors to offer high-speed performance, low power consumption, and improved noise immunity.
  • Current-Mode Control: With current-mode control, this device provides excellent output voltage regulation, fast response to load changes, and inherent protection against short-circuit conditions.
  • Wide Operating Range: The UCC1806J883B operates over a broad voltage range, accommodating various power supply designs and ensuring versatility across multiple applications.
  • High-Frequency Operation: It supports high-frequency operation which reduces the size of passive components, leading to a more compact and cost-effective power supply design.
  • Thermal and Overcurrent Protection: Built-in features such as thermal shutdown and overcurrent protection safeguard the device and the system it controls from potential damage due to overheating or excessive current draw.

Applications

The UCC1806J883B is suitable for a wide range of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Power distribution systems
  • Telecommunication equipment
  • Industrial control systems

Quality and Reliability

As a product from Texas Instruments, the UCC1806J883B meets stringent quality and reliability standards. It is designed for demanding environments and is compliant with military specifications, ensuring performance and durability in extreme conditions. The device's robust construction and proven design make it a trusted choice for mission-critical applications where failure is not an option.

For designers and engineers looking for a reliable PWM controller with advanced features and flexible application potential, the UCC1806J883B from Texas Instruments stands out as an excellent option that balances performance, protection, and power efficiency.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.9412 $88.9412
2+ $86.1618 $172.3236
3+ $83.3824 $250.1472
4+ $80.6030 $322.4120
5+ $72.2648 $361.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess