EN
  • EN
  • DE

UCC21750QDWQ1

Part No UCC21750QDWQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description ?10A SIC/IGBT SINGLE-CHANNEL ISO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 150V/ns
Propagation Delay tpLH / tpHL (Max) 130ns, 130ns
Pulse Width Distortion (Max) 30ns
Rise / Fall Time (Typ) 33ns, 27ns
Current - Output High, Low -
Current - Peak Output 10A
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 13V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, TUV, UL, VDE
Base Product Number UCC21750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372513-UCC21750QDWQ1
Ultra Librarian 3D Model Ultra Librarian UCC21750QDWQ1 CAD Model

Description

Texas Instruments UCC21750QDWQ1 Reinforced Isolated Gate Driver

The UCC21750QDWQ1 by Texas Instruments is a state-of-the-art reinforced isolated gate driver designed for high-power, high-efficiency applications that require reliable control over IGBTs and SiC or Si MOSFETs. This advanced driver is specifically engineered to meet the stringent requirements of automotive and industrial applications, offering unparalleled performance in a compact, robust package.

With its reinforced isolation barrier, the UCC21750QDWQ1 provides galvanic insulation between the input and output, ensuring safe signal transmission and protecting low-voltage circuitry from high-voltage spikes. The device is capable of providing peak drive strength of up to 10A source and 10A sink, making it suitable for driving a wide range of power devices at high speeds, thereby improving the efficiency and reliability of power systems.

The UCC21750QDWQ1 is designed to be highly flexible, featuring adjustable dead-time control, which allows for fine-tuning of the switching characteristics to optimize system performance. It also includes advanced protection features such as desaturation detection, under-voltage lockout (UVLO), and over-temperature shutdown, which ensure the safety and longevity of the power system under various fault conditions.

This gate driver operates over a wide supply voltage range and is characterized for junction temperatures from -40°C to +150°C, making it suitable for harsh environments. The UCC21750QDWQ1 comes in a compact, thermally enhanced 16-pin SOIC package, which is designed for minimal footprint and optimal thermal performance.

Texas Instruments has designed the UCC21750QDWQ1 with a focus on ease of use and integration. It includes a robust CMTI (Common-Mode Transient Immunity) of 100 V/ns, which minimizes the risk of erroneous gate driver operation in noisy environments. Whether it's used in electric vehicles, renewable energy inverters, or high-performance power converters, the UCC21750QDWQ1 is an ideal solution for driving high-voltage switches with precision and reliability.

In summary, the UCC21750QDWQ1 from Texas Instruments is a versatile and robust gate driver that provides the necessary features to control power devices effectively, ensuring high performance and safety in a variety of demanding applications.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5012 $54.0144
28+ $3.6933 $103.4124
42+ $3.5779 $150.2718
58+ $3.4625 $200.8250
75+ $3.3470 $251.0250
100+ $3.0008 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess