EN
  • EN
  • DE

UCC25701D

Part No UCC25701D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Advanced Voltage Mode Pulse Width Modulator | IC REG CTRLR BST FLYBK VM 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 13V
Supply Voltage 9V ~ 15V
Duty Cycle 99%
Switching Frequency 700kHz
Fault Protection Current Limiting
Control Features Soft Start, Sync
Temperature Range - Operating -55°C ~ 150°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Mounting Style SMD
Family Part Number UCC25701
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1276090-UCC25701D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC25701D CAD Model

Description

The UCC25701D from Texas Instruments is a high-performance, fixed-frequency current-mode PWM controller designed for a wide range of power supply applications. This versatile controller integrates several features that enhance the reliability and performance of switch-mode power supplies (SMPS), including those used in off-line and DC-to-DC converter configurations.

Key Features

  • Current-Mode Control: The UCC25701D employs current-mode control to provide fast transient response and excellent loop stability.
  • Programmable Switching Frequency: Users can set the operating frequency from 100 kHz to 1 MHz, allowing flexibility in the design of the magnetic components and optimization of efficiency.
  • High-Current Totem-Pole Output: The device features a totem-pole output stage capable of driving a power MOSFET or IGBT directly, simplifying the design and reducing component count.
  • Soft-Start Function: A soft-start function limits the inrush current during startup, reducing stress on the power supply components and improving system reliability.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the controller operates only when the supply voltage is within the specified range, protecting the circuit from low-voltage conditions.

Applications

The UCC25701D is suitable for a variety of applications, including:

  • AC-DC power supplies for consumer electronics
  • Telecommunication and computer power systems
  • Industrial power supplies
  • DC-DC converters

Quality and Reliability

As with all Texas Instruments products, the UCC25701D is designed to meet the highest quality and reliability standards. It is available in the industry-standard 8-pin SOIC package, making it easy to integrate into existing designs. Whether you're developing a new power supply or upgrading an existing one, the UCC25701D offers a reliable and efficient solution for your PWM control needs.

Technical Specifications

Parameter Value
Operating Frequency 100 kHz to 1 MHz
Output Drive Capability High-Current Totem Pole
Supply Voltage Range 10 V to 20 V
Package Type 8-pin SOIC

For detailed information, datasheets, and technical support, visit the Texas Instruments website to learn more about the UCC25701D PWM controller.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1068 $56.7476
16+ $6.6518 $106.4288
24+ $6.4439 $154.6536
33+ $6.2360 $205.7880
42+ $6.0282 $253.1844
56+ $5.4046 $302.6576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess